EN
  • EN
  • DE

FDBL0065N40

Part No FDBL0065N40
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 300A 8HPSOF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 40 V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerSFN
Case / Package 8-HPSOF
Family Name FDBL0065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDBL0065N40TR, FDBL0065N40CT, FDBL0065N40DKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871592-FDBL0065N40
Ultra Librarian 3D Model Ultra Librarian FDBL0065N40 CAD Model

Description

The ON Semiconductor FDBL0065N40 is a state-of-the-art Power MOSFET designed for high-efficiency power management applications. This robust component is an ideal solution for a wide range of power electronics, including switch-mode power supplies (SMPS), power inverters, and motor control systems. Its advanced features and superior performance make it a preferred choice for designers looking to optimize their power circuits for better performance and energy savings.

Key Features:

  • Low ON Resistance: The FDBL0065N40 boasts an ultra-low on-resistance (R<sub>DS(on)) which minimizes conduction losses, enhancing overall efficiency in power conversion applications.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of 65A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Voltage Tolerance: The device is rated for a maximum drain-source voltage (V<sub>DSS) of 40V, providing a comfortable margin for most low- to medium-voltage applications.
  • Fast Switching Speed: The fast-switching characteristics of the FDBL0065N40 minimize switching losses, contributing to the efficiency of the power circuit.
  • Enhanced Thermal Performance: The MOSFET is housed in a robust package that offers excellent thermal performance, ensuring reliability even under high power operation.

Applications:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Power Inverters
  • Motor Drives
  • Power Management Systems

The FDBL0065N40 from ON Semiconductor is a testament to the company's commitment to providing high-quality components that push the boundaries of power management technology. Whether you're designing an energy-efficient power supply or a robust motor control system, the FDBL0065N40 offers the reliability and performance needed to succeed in today's competitive electronics landscape.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6650 $62.3150
25+ $4.6483 $116.2075
39+ $4.5030 $175.6170
54+ $4.3578 $235.3212
69+ $4.2125 $290.6625
92+ $3.7768 $347.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess