EN
  • EN
  • DE

FDMC86012

Part No FDMC86012
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 23A POWER33
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 30 V 23A (Ta) 2.3W (Ta), 54W (Tc) Surface Mount Power33
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerWDFN
Case / Package Power33
Family Name FDMC86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMC86012TR, FDMC86012DKR, FDMC86012CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871648-FDMC86012
Ultra Librarian 3D Model Ultra Librarian FDMC86012 CAD Model

Description

The FDMC86012 is a cutting-edge N-Channel PowerTrench® MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance MOSFET is engineered to deliver superior power efficiency and density, making it an ideal choice for a wide range of power applications.

Featuring a maximum VDS (Drain-Source Voltage) of 100V, the FDMC86012 is capable of handling high voltage operations with ease. Its RDS(on) (Drain-Source On Resistance) of just 8.5 mΩ ensures minimal power loss during operation, contributing to the overall efficiency of the system it is integrated into. The device is also characterized by a maximum continuous drain current (ID) of 39A at 25°C, which allows it to support high current applications without overheating or performance degradation.

One of the key features of the FDMC86012 is its PowerTrench® technology, which provides a significant reduction in gate charge (Qg) and output capacitance (Coss). This results in lower switching losses and improved power efficiency, especially in applications where high-speed switching is crucial. Additionally, this technology enhances the MOSFET's thermal performance, enabling it to operate reliably even under high temperature conditions.

The FDMC86012 is housed in a compact 8-MLP package (5x6mm), which not only saves valuable board space but also contributes to improved thermal performance due to its power dissipation capabilities. The device is RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Suitable for a variety of applications, including DC-DC converters, power supplies, motor drives, and other power switching applications, the FDMC86012 is a versatile component that can enhance the performance and efficiency of electronic systems. Its robustness and reliability make it a preferred choice for engineers looking to design energy-efficient and high-performance products.

With ON Semiconductor's commitment to quality and performance, the FDMC86012 represents a top-tier solution for modern power management challenges.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1860 $50.9760
34+ $2.9843 $101.4662
53+ $2.8835 $152.8255
75+ $2.6819 $201.1425
97+ $2.5811 $250.3667
121+ $2.4802 $300.1042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess