EN
  • EN
  • DE

FDMQ86530L

Part No FDMQ86530L
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 4N-CH 60V 8A 12MLP  /  Mosfet Array 4 N-Channel (Half Bridge) 60V 8A 1.9W Surface Mount 12-MLP (5x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Series GreenBridge™ PowerTrench®
Package Tape & Reel
FET Type 4 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 8A
Rds On (Max) @ Id, Vgs 17.5mOhm @ 8A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 33nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 2295pF @ 30V
Power - Max 1.9W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 12-WDFN Exposed Pad
Supplier Device Package 12-MLP (5x4.5)
Base Product Number FDMQ86530
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FDMQ86530LTR,FDMQ86530LCT,ONSONSFDMQ86530L,FDMQ86530LDKR,2156-FDMQ86530L-OS
Standard Package 3,000
Win Source Part Number 971749-FDMQ86530L
Ultra Librarian 3D Model Ultra Librarian FDMQ86530L CAD Model

Description

The FDMQ86530L is a cutting-edge semiconductor device from ON Semiconductor, a leader in the field of energy-efficient innovations. This high-performance product is designed to cater to a wide array of applications, particularly in power management and conversion technologies.

At the heart of the FDMQ86530L is its MOSFET technology, which features a dual N-Channel QFET. This technology enables the device to provide exceptional power efficiency and reliability. The MOSFET's low on-resistance significantly reduces conduction losses, making it an ideal choice for high-efficiency power supplies, DC-DC converters, and power management tasks in a variety of electronic devices.

The FDMQ86530L boasts a compact 6x5 mm PowerTrench® package that is optimized for a low-profile footprint, allowing for its integration into space-constrained applications without sacrificing performance. This package is also designed to minimize parasitic inductance and resistance, further enhancing the efficiency of the device.

With a maximum V<sub>DS (Drain-Source Voltage) of 80V and a maximum continuous drain current of 14A at 25°C, the FDMQ86530L can handle robust power requirements. The device also features a fast-switching speed, which is essential for reducing switching losses in high-frequency operations.

Safety and reliability are key considerations in the design of the FDMQ86530L. It includes built-in protection features such as over-temperature and over-current protection, ensuring the device operates within safe parameters and enhancing the longevity of the end product.

ON Semiconductor's commitment to environmental stewardship is reflected in the FDMQ86530L, which is RoHS compliant and free from harmful substances. This compliance demonstrates ON Semiconductor's dedication to producing eco-friendly products without compromising on quality and performance.

In summary, the FDMQ86530L from ON Semiconductor is a highly efficient, reliable, and environmentally conscious choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1309 $50.0944
39+ $2.5690 $100.1910
61+ $2.4887 $151.8107
84+ $2.4084 $202.3056
108+ $2.3282 $251.4456
144+ $2.0873 $300.5712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess