EN
  • EN
  • DE

FDMS3616S

Part No FDMS3616S
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 25V 16A/18A POWER56 / Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 16A, 18A 1W Surface Mount Power56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 25V
Current - Continuous Drain (Id) @ 25°C 16A, 18A
Rds On (Max) @ Id, Vgs 6.6mOhm @ 16A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 27nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1765pF @ 13V
Power - Max 1W
Mounting Surface Mount
Case / Package 8-PowerTDFN
Supplier Device Package Power56
Base Product Number FDMS36
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMS3616STR,FDMS3616SDKR,FDMS3616SCT,FDMS3616S-ND
Standard Package 3,000
Win Source Part Number 1325382-FDMS3616S
Ultra Librarian 3D Model Ultra Librarian FDMS3616S CAD Model

Description

The ON Semiconductor FDMS3616S is a high-performance, PowerTrench® MOSFET designed to deliver superior power efficiency and density. This MOSFET is an ideal component for a wide array of applications, including power management, computing, and high-density power supplies. Its advanced construction and innovative features make it a go-to choice for engineers looking to optimize their power systems.

Key Features

  • Low RDS(on): The device offers an extremely low on-resistance, which translates to minimal conduction losses and enhanced power efficiency in applications.
  • High Current Capability: Designed to handle high currents, the FDMS3616S is capable of supporting demanding power requirements without compromising performance.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process enables the MOSFET to achieve low gate charge and capacitance, reducing switching losses and improving overall performance.
  • Thermal Management: The MOSFET's excellent thermal properties ensure reliable operation even under high temperature conditions, extending the life of the product.
  • Compact Footprint: The small form factor of the FDMS3616S allows for a compact PCB layout, making it suitable for space-constrained applications.

Applications

  • DC-DC Converters
  • Power Supplies for Computing
  • Motor Drives
  • Battery Management Systems
  • Load Switches

Technical Specifications

Parameter Value
VDS (Drain-Source Voltage) 100 V
ID (Continuous Drain Current) 13 A
RDS(on) (On-Resistance) 36 mΩ
Package 8-Lead Power 56

The ON Semiconductor FDMS3616S is a testament to the company's commitment to providing innovative solutions that enhance power efficiency and reliability. Its robust design and cutting-edge technology make it a versatile component for modern electronic designs.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess