EN
  • EN
  • DE

FDMS3686S

Part No FDMS3686S
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 13A/23A POWER56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 13A, 23A 1W Surface Mount Power56
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package Power56
Family Name FDMS36
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1990-FDMS3686SDKR, FDMS3686S-ND, 1990-FDMS3686SCT, FDMS3686STR, FDMS3686SDKR, 1990-FDMS3686STR, FDMS3686SCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919040-FDMS3686S
Ultra Librarian 3D Model Ultra Librarian FDMS3686S CAD Model

Description

ON Semiconductor FDMS3686S PowerTrench® MOSFET

The ON Semiconductor FDMS3686S is an advanced PowerTrench® MOSFET that is engineered to deliver high efficiency, low power dissipation, and robust switching performance. Designed for a variety of applications, including power management and conversion systems, this MOSFET is a reliable choice for designers looking to optimize their power circuitry.

Key Features:

  • Low RDS(on): The device boasts an extremely low on-state resistance, which translates to minimal conduction losses and improved overall efficiency in applications.
  • High Performance: With fast switching speeds and a robust body diode, the FDMS3686S is capable of handling high-frequency power switching with ease.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process is designed to optimize the electrical and thermal performance of the MOSFET, resulting in superior power density and reliability.
  • Advanced Packaging: The FDMS3686S comes in a compact 8-lead molded leadless package (MLP), which allows for efficient thermal management and space-saving on the PCB.

Electrical Characteristics:

  • VDS (Drain-Source Voltage): The MOSFET can handle up to 30V, making it suitable for a wide range of applications.
  • ID (Continuous Drain Current): It supports a continuous drain current of up to 13A at 25°C, ensuring robust performance for high-current operations.
  • Qg (Total Gate Charge): The device has a low total gate charge, which results in reduced switching losses.

Applications:

The FDMS3686S is ideal for a variety of applications, including:

  • DC/DC converters for computing and telecom systems
  • Synchronous rectification in power supplies
  • Motor control circuits
  • Battery management systems
  • Load switches

Overall, the FDMS3686S from ON Semiconductor is a high-performance, energy-efficient MOSFET that offers designers a compact, reliable, and powerful solution for their power management and conversion needs. With its advanced features and robust design, it is well-suited to meet the demands of modern electronic devices and systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $0.6499
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess