EN
  • EN
  • DE

FDMS86369-F085

Part No FDMS86369-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 65A POWER56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 80 V 65A (Tc) 107W (Tc) Surface Mount Power56
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package Power56
Family Name FDMS86369
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMS86369_F085TR-ND, FDMS86369_F085, FDMS86369-F085CT, FDMS86369_F085CT-ND, FDMS86369_F085DKR-ND, FDMS86369_F085CT, FDMS86369_F085DKR, FDMS86369_F085TR, FDMS86369-F085TR, FDMS86369-F085DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871667-FDMS86369-F085
Ultra Librarian 3D Model Ultra Librarian FDMS86369-F085 CAD Model

Description

The ON Semiconductor FDMS86369-F085 is a state-of-the-art PowerTrench® MOSFET designed for high-efficiency power conversion applications. This advanced MOSFET technology has been engineered to minimize on-state resistance (RDS(on)) while providing superior switching performance and robustness.

Key Features

  • Low On-Resistance: The FDMS86369-F085 features an exceptionally low RDS(on) that translates to reduced conduction losses, making it ideal for applications that demand high efficiency.
  • High Current Capability: This MOSFET is capable of handling high currents, which is crucial for power-intensive applications.
  • PowerTrench® Technology: The PowerTrench® process enables the FDMS86369-F085 to achieve optimal performance by combining low gate charge (QG), low RDS(on), and fast switching speed.
  • Thermal Management: Enhanced thermal characteristics allow for better heat dissipation, ensuring reliability and longevity even under high-stress conditions.

Applications

The FDMS86369-F085 is versatile and can be used in various applications, including:

  • DC-DC Converters
  • Power Supplies for Servers, Desktops, and Notebooks
  • Battery Management Systems
  • Load Switches
  • Synchronous Rectification in AC-DC and Isolated DC-DC Converters

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 80V
Continuous Drain Current (ID) 50A
Power Dissipation (PD) 4.1W
Operating Temperature Range -55°C to +150°C
Package 8-Pin Power 56 (Power56)

The ON Semiconductor FDMS86369-F085 MOSFET is a powerful solution for designers looking to improve the efficiency and performance of their power management systems. Its robust design and advanced technology make it a reliable choice for cutting-edge electronic applications.

You May Also Be Interested in

Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess