EN
  • EN
  • DE

FDMT800120DC

Part No FDMT800120DC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 120V 20A 8DLCOOL88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features N-Channel 120 V 20A (Ta), 129A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88
Manufacturer ON Semiconductor
Series Dual Cool™, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package 8-Dual Cool™88
Family Name FDMT800120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMT800120DCDKR, FDMT800120DCTR, FDMT800120DCCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871671-FDMT800120DC
Ultra Librarian 3D Model Ultra Librarian FDMT800120DC CAD Model

Description

The FDMT800120DC is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet the high-performance demands of modern electronic applications, offering a compact, high-efficiency solution for power management challenges.

Key Features:

  • High Current Capability: With a continuous drain current (ID) of 800A, the FDMT800120DC is capable of handling high-power applications, making it ideal for use in electric vehicles, data centers, and renewable energy systems.
  • Low RDS(on): The device boasts an ultra-low on-resistance (RDS(on)) of 1.2 mΩ typical at 10 V, which translates to reduced conduction losses and improved overall efficiency.
  • High Voltage Rating: With a drain-to-source voltage (VDSS) of 120V, this MOSFET can be used in high-voltage applications, providing the flexibility needed for a wide range of power systems.
  • Advanced Packaging: The FDMT800120DC comes in a thermally enhanced, compact 8x8 mm² PQFN package, which allows for excellent thermal performance and space-saving on the PCB.

Applications:

  • Electric Vehicle (EV) Powertrain Systems
  • Power Supply Units (PSUs) for Data Centers
  • DC/DC Converters
  • Solar Inverters and Renewable Energy Systems
  • High-Performance Computing (HPC)

The FDMT800120DC is not only robust in its electrical performance but is also designed with reliability in mind. ON Semiconductor's commitment to quality ensures that this MOSFET operates reliably over a wide temperature range and under various environmental conditions.

ON Semiconductor's FDMT800120DC is a testament to the company's dedication to providing advanced power solutions that drive efficiency and innovation. Whether you're developing power systems for automotive, industrial, or computing applications, this MOSFET is engineered to deliver top-tier performance and energy savings.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0569 $54.5121
21+ $4.9698 $104.3658
32+ $4.8145 $154.0640
43+ $4.6592 $200.3456
56+ $4.5039 $252.2184
75+ $4.0379 $302.8425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess