EN
  • EN
  • DE

FDMT80060DC

Part No FDMT80060DC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 43A/292A 8DUAL  /  N-Channel 60 V 43A (Ta), 292A (Tc) 3.2W (Ta), 156W (Tc) Surface Mount 8-Dual Cool™88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Dual Cool™, PowerTrench®
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 43A (Ta), 292A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 8V, 10V
Rds On (Max) @ Id, Vgs 1.1mOhm @ 43A, 10V
Vgs(th) (Max) @ Id 4.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 238 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 20170 pF @ 30 V
Power Dissipation (Max) 3.2W (Ta), 156W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-Dual Cool™88
Package / Case 8-PowerVDFN
Base Product Number FDMT80060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FDMT80060DCCT,FDMT80060DCTR,FDMT80060DCDKR
Standard Package 3,000
Win Source Part Number 970947-FDMT80060DC
Ultra Librarian 3D Model Ultra Librarian FDMT80060DC CAD Model

Description

The ON Semiconductor FDMT80060DC is a state-of-the-art Field-Effect Transistor (FET) designed for high-efficiency and high-density power conversion applications. Utilizing the latest advancements in silicon technology, this FET is part of ON Semiconductor's portfolio of power management devices, which are renowned for their reliability and performance.

Key Features

  • Low RDS(on): The device boasts an exceptionally low on-resistance, which reduces conduction losses and improves overall efficiency.
  • High Current Capability: With its ability to handle high current levels, the FDMT80060DC is suitable for demanding applications that require robust power handling.
  • Fast Switching Speed: The fast switching characteristics of this FET make it ideal for high-frequency power converters, reducing switching losses and improving performance.
  • Power-Dense Design: Its compact footprint allows for a space-saving design in power circuits, making it an excellent choice for applications where space is at a premium.
  • Enhanced Thermal Performance: The FDMT80060DC is engineered for superior thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.

Applications

The versatility of the FDMT80060DC makes it suitable for a wide range of applications, including:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Motor Drives
  • Renewable Energy Systems
  • Automotive Electronics
  • Power Management for Computing and Telecommunication

Technical Specifications

The FDMT80060DC operates with a drain-source voltage (Vds) of up to 600V, which ensures it can handle high voltage applications with ease. Its continuous drain current (Id) is rated for high amperage, providing the necessary current for power-intensive operations. Additionally, the FDMT80060DC features a low gate charge (Qg), which contributes to its efficient switching performance.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The FDMT80060DC is rigorously tested to meet stringent industry standards, ensuring that it performs to the highest levels of quality and reliability that customers have come to expect from ON Semiconductor.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7313 $60.5817
21+ $5.5231 $115.9851
33+ $5.3506 $176.5698
45+ $5.1779 $233.0055
58+ $5.0053 $290.3074
78+ $4.4876 $350.0328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,335 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess