EN
  • EN
  • DE

FDS8928A-NL

Part No FDS8928A-NL
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP-8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 710178-FDS8928A-NL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDS8928A-NL CAD Model

Description

ON Semiconductor FDS8928A-NL MOSFET

The ON Semiconductor FDS8928A-NL is a high-performance, dual N- and P-Channel PowerTrench® MOSFET designed for a variety of applications that demand efficient power management and high switching speed. This advanced technology has been optimized for power switching applications to achieve low on-state resistance and to provide superior switching performance and high avalanche energy strength.

Key Features

  • Device Configuration: The FDS8928A-NL comes in a dual configuration, with one N-Channel and one P-Channel MOSFET in a single SO-8 package. This configuration enables the design of compact and efficient circuits, reducing the number of components and board space required.
  • Low On-Resistance: The MOSFET features a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency. This characteristic is crucial for power-intensive applications.
  • High-Speed Switching: With fast switching capabilities, the FDS8928A-NL can handle high-frequency operations, making it suitable for switching regulators, power inverters, and motor drivers.
  • High Power and Current Handling: The device can handle a continuous drain current (I<sub>D) of up to 7.5A for the N-Channel and 6A for the P-Channel, with a maximum power dissipation of 2.5W, ensuring reliable performance in high-power applications.
  • Thermal Management: The PowerTrench® process technology used in the FDS8928A-NL enhances thermal performance, which is critical for maintaining stability and longevity in electronic systems.
  • RoHS Compliant: The MOSFET is compliant with RoHS standards, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the ON Semiconductor FDS8928A-NL allows it to be used in a wide range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Management Systems
  • Motor Control Circuits
  • Load Switching
  • LED Lighting Solutions

With its combination of efficiency, speed, and compact form factor, the FDS8928A-NL is an excellent choice for designers looking to optimize their power circuitry in both consumer and industrial products.

You May Also Be Interested in

Micrel
Lowest to $9.8522
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Analog Devices Inc.
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Xilinx Inc.
Lowest to $3.2617
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4178 $50.1360
295+ $0.3429 $101.1555
455+ $0.3321 $151.1055
625+ $0.3214 $200.8750
805+ $0.3107 $250.1135
1,080+ $0.2786 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess