EN
  • EN
  • DE

FDWS86068-F085

Part No FDWS86068-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 80A 8DFN / N-Channel 100 V 80A (Tc) 214W (Ta) Surface Mount 8-DFN (5.1x6.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 6.4mOhm @ 80A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 43 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2220 pF @ 50 V
Power Dissipation (Max) 214W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-DFN (5.1x6.3)
Case / Package 8-PowerTDFN
Base Product Number FDWS86068
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDWS86068-F085OSDKR,FDWS86068-F085-ND,FDWS86068-F085OSTR,FDWS86068-F085OSCT
Standard Package 3,000
Win Source Part Number 1324434-FDWS86068-F085
Ultra Librarian 3D Model Ultra Librarian FDWS86068-F085 CAD Model

Description

The FDWS86068-F085 is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is designed to address the demanding requirements of modern power supply and conversion systems. With its advanced technology, the FDWS86068-F085 offers superior power efficiency and reliability, making it an ideal choice for a wide range of applications including computing, consumer electronics, and industrial designs.

Key Features

  • Low R<sub>DS(on): The device features a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
  • High Current Capability: The FDWS86068-F085 is capable of handling high current loads, ensuring robust performance even under strenuous conditions.
  • PowerTrench<sup>® Technology: This MOSFET incorporates ON Semiconductor's proprietary PowerTrench technology, which optimizes the device for fast switching and low gate charge, leading to reduced switching losses.
  • Single Pulse Avalanche Energy Rated: The device is designed to withstand high energy pulses in avalanche and commutation modes, providing enhanced ruggedness and reliability.

Applications

The versatility of the FDWS86068-F085 allows it to be used across a multitude of applications. It is particularly suited for synchronous rectification in DC/DC converters, Point of Load (POL) modules, and high-density power supplies. Its high efficiency and thermal performance also make it a preferred choice for motor drives, battery management systems, and renewable energy inverters.

Environmental and Quality Standards

ON Semiconductor is committed to environmental stewardship and quality. The FDWS86068-F085 complies with RoHS and Halogen-Free standards, ensuring that it meets global environmental regulations. The product is manufactured in ISO/TS-certified facilities, reflecting ON Semiconductor's dedication to the highest quality standards and reliability in the industry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.2986 $55.2986
3+ $45.3732 $136.1196
4+ $43.9553 $175.8212
5+ $42.5374 $212.6870
7+ $41.1195 $287.8365
9+ $36.8657 $331.7913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,998 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess