EN
  • EN
  • DE

FGH50N6S2

Part No FGH50N6S2
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 600V, SMPS II Series N-Channel IGBT | IGBT 600V 75A 463W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 75A
Current - Collector Pulsed (Icm) 240A
Vce(on) (Maximum) at Vge, Ic 2.7V at 15V, 30A
Maximum Power 463W
Switching Energy 260μJ (on), 250μJ (off)
Input Type Standard
Gate Charge 70nC
Td (on/off) at 25°C 13ns/55ns
Test Condition 390V, 30A, 3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1174191-FGH50N6S2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian FGH50N6S2 CAD Model

Description

The FGH50N6S2 is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, designed to cater to a broad range of power applications. This IGBT is well-suited for applications requiring fast switching and high efficiency, making it a popular choice for inverters, converters, and motor drives.

Key Features

  • Current Handling: The device can handle continuous collector currents up to 50A, making it capable of powering heavy loads without performance degradation.
  • Voltage Rating: With a collector-emitter voltage (Vce) rating of 600V, the FGH50N6S2 can be used in high-voltage circuits, providing excellent power handling capabilities.
  • Low Saturation Voltage: The low on-state collector-emitter saturation voltage (Vce(sat)) minimizes conduction losses and improves overall efficiency in power applications.
  • High-Speed Switching: The IGBT is designed for fast switching applications, which reduces switching losses and improves the performance of power conversion systems.
  • Co-Packaged Diode: This IGBT comes with a co-packaged free-wheeling diode, which provides protection against reverse voltage and reduces the need for external components.

Applications

The FGH50N6S2 IGBT from ON Semiconductor is ideal for a variety of applications that require efficient power management and high-speed operation. Common applications include:

  • Uninterruptible Power Supplies (UPS)
  • DC-AC Power Inverters
  • AC-DC Power Converters
  • High-Frequency Induction Heating
  • Motor Drives and Controls
  • Switch Mode Power Supplies (SMPS)

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the FGH50N6S2 is no exception. The device undergoes rigorous testing to ensure it meets the industry standards for performance and durability. It is engineered to provide reliable operation even under harsh conditions, making it a trusted choice for critical power applications.

With its combination of high current capability, low saturation voltage, and fast switching speeds, the FGH50N6S2 IGBT from ON Semiconductor is an excellent choice for designers looking to optimize their power circuitry for efficiency and performance.

You May Also Be Interested in

Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4812 $66.3684
15+ $7.7795 $116.6925
23+ $7.5364 $173.3372
32+ $7.2933 $233.3856
41+ $7.0501 $289.0541
55+ $6.3209 $347.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess