EN
  • EN
  • DE

FJP13007

Part No FJP13007
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Voltage Switch Mode Application | TRANS NPN 400V 8A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) at Ib, Ic 3V at 2A, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce 8 at 2A, 5V
Maximum Power 80W
Frequency - Transition 4MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number FJP13007
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1174339-FJP13007
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Lighting, Power Management
Ultra Librarian 3D Model Ultra Librarian FJP13007 CAD Model

Description

ON Semiconductor FJP13007 High Voltage Fast-Switching NPN Power Transistor

The ON Semiconductor FJP13007 is a robust high voltage, fast-switching NPN power transistor designed for high-speed switching applications. This transistor is particularly suitable for electronic ballasts, switching regulators, converters, and inverter circuits, where efficiency and reliability are critical. Its high voltage capability allows for use in circuits with substantial voltage headroom, ensuring stable operation and long-term reliability.

Key Features:

  • Voltage and Current Ratings: The FJP13007 can handle collector-emitter voltages up to 400V, making it ideal for high-voltage applications. It also supports a collector current of up to 8A, ensuring it can drive significant loads.
  • Power Dissipation: With a power dissipation of 80W, this transistor can manage significant power levels, making it suitable for demanding applications.
  • High Switching Speed: The device features a fast switching speed, which is essential for reducing switching losses in power circuits and improving overall efficiency.
  • Robustness: The FJP13007 is designed to withstand harsh conditions and is characterized by its high ruggedness, ensuring reliable performance even under stressful conditions.

Applications:

  • Electronic Ballasts
  • Switching Regulators
  • Power Converters
  • Inverters
  • Motor Control Circuits

The FJP13007's package is TO-220, which is widely used in the industry and known for its ease of installation and heat dissipation capabilities. The transistor's high-speed switching capability, combined with its robustness, makes it a versatile component for power regulation and conversion in both commercial and industrial settings.

ON Semiconductor is known for its commitment to quality and environmental sustainability. The FJP13007 is a testament to this, offering both performance and reliability for designers and engineers looking to create efficient power management solutions. Whether you're designing a new power supply or upgrading an existing one, the FJP13007 from ON Semiconductor is a component that you can rely on for consistent, high-performance operation.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4890 $51.3450
250+ $0.4012 $100.3000
390+ $0.3887 $151.5930
535+ $0.3762 $201.2670
690+ $0.3636 $250.8840
925+ $0.3260 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess