EN
  • EN
  • DE

FJP5021R

Part No FJP5021R
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 500V 5A TO220-3  /  Bipolar (BJT) Transistor NPN 500 V 5 A 18MHz 50 W Through Hole TO-220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 500 V
Vce Saturation (Max) @ Ib, Ic 1V @ 600mA, 3A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 600mA, 5V
Power - Max 50 W
Frequency - Transition 18MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number FJP5021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 200
Win Source Part Number 1059194-FJP5021R
Ultra Librarian 3D Model Ultra Librarian FJP5021R CAD Model

Description

The ON Semiconductor FJP5021R is a robust NPN power transistor designed for high-speed switching applications. It is a part of ON Semiconductor's high-performance power transistor lineup, offering a perfect solution for designers looking for efficient and reliable components for their power management circuits.

Key Features

  • Voltage and Current Ratings: The FJP5021R can handle a collector-emitter voltage (Vceo) of up to 250V, and a collector current (Ic) of up to 8A, making it suitable for high-voltage and high-current operations.
  • High Switching Speed: This power transistor is engineered for high-speed switching, which is essential for efficient operation in power supplies, inverters, and other power conversion applications.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (Vce(sat)) ensures reduced power loss and improved efficiency during operation, which is critical for minimizing heat generation in power circuits.
  • High Gain Bandwidth Product: With a high gain bandwidth (fT) product, the FJP5021R offers excellent gain performance at high frequencies.
  • Robust Package: Encased in a TO-220 package, the FJP5021R is designed to handle high thermal and mechanical stress, making it reliable for commercial and industrial applications.

Applications

The versatility of the FJP5021R allows it to be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching regulators
  • Inverter circuits
  • General-purpose amplification

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The FJP5021R power transistor is built to meet rigorous standards, ensuring stable performance and a long operational lifespan under various conditions. With its excellent electrical characteristics and thermal performance, the FJP5021R is a dependable choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess