EN
  • EN
  • DE

FJY3015R

Part No FJY3015R
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description NPN Epitaxial Silicon Transistor | TRANS PREBIAS NPN SOT-523F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 2.2 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Minimum) at Ic, Vce 33 at 10mA, 5V
Vce Saturation (Maximum) at Ib, Ic 300mV at 500μA, 10mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
Frequency - Transition 250MHz
Mounting Style SMD
Manufacturer Package SC-89, SOT-490
Supplier Device Package SOT-523F
Family Part Number FJY3015
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1174359-FJY3015R
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FJY3015R CAD Model

Description

The ON Semiconductor FJY3015R is a high-quality PNP transistor that offers excellent performance for a wide range of applications. This transistor is designed to meet the needs of modern electronic circuits, providing high-speed switching, low saturation voltage, and energy efficiency.

Key Features:

  • High Current Capability: The FJY3015R can handle a continuous collector current of up to 50mA, making it suitable for moderate power applications.
  • Low Saturation Voltage: With a saturation voltage of typically 0.1V at 10mA, this transistor ensures low power loss and improved efficiency in your circuit designs.
  • High-Speed Switching: The fast switching times of this PNP transistor, with a transition frequency of 100MHz, make it an excellent choice for high-speed signal processing and amplification.
  • Small Surface-Mount Package: The SOT-523 package is compact, allowing for high-density mounting and saving precious board space in your electronic designs.

Applications:

The versatility of the FJY3015R makes it ideal for a broad range of applications, including:

  • Signal amplification in audio and video equipment
  • Driver stages in low-power inverters
  • Switching regulators and power management circuits
  • General-purpose switching and amplification

Technical Specifications:

Parameter Value Collector-Emitter Voltage (V<sub>CEO) -50V Collector-Base Voltage (V<sub>CBO) -50V Emitter-Base Voltage (V<sub>EBO) -5V Collector Current (I<sub>C) -50mA Power Dissipation (P<sub>D) 150mW Transition Frequency (f<sub>T) 100MHz

With its robust construction and reliable performance, the ON Semiconductor FJY3015R PNP transistor is an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess