EN
  • EN
  • DE

FMS6407MTF20X

Part No FMS6407MTF20X
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VIDEO DRIVER 20TSSOP / Video Driver IC NTSC 20-TSSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Driver
Applications Consumer Video
Standards NTSC
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP
Base Product Number FMS6407
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 131754-FMS6407MTF20X
Ultra Librarian 3D Model Ultra Librarian FMS6407MTF20X CAD Model

Description

The FMS6407MTF20X from ON Semiconductor is a cutting-edge video filter driver that offers high-quality video signal processing for a wide range of applications. Designed with the latest technology, this device provides a comprehensive solution for video signal conditioning in a compact and efficient package.

Key Features

  • Integrated Filters: The device includes three high-definition 6th order filters with selectable cutoff frequencies, making it suitable for HD, progressive-scan, and standard-definition signals.
  • Flexibility: The FMS6407MTF20X supports a variety of video standards, including NTSC, PAL, and SECAM, providing versatility for global product deployment.
  • High Drive Capability: Capable of driving dual AC- or DC-coupled loads, this video filter driver can deliver signals to multiple destinations without additional buffering.
  • Low Distortion: The device offers low differential gain and phase error, ensuring high fidelity in video reproduction.
  • Power Efficiency: With a low operating voltage and power-down capability, the FMS6407MTF20X is optimized for power-sensitive applications.

Applications

The versatility of the FMS6407MTF20X makes it an ideal choice for a range of applications, including:

  • DVD Players and Recorders
  • Set-Top Boxes
  • Digital Video Recorders (DVRs)
  • Video Game Consoles
  • Personal Video Recorders (PVRs)
  • Home Theater Systems

Technical Specifications

The FMS6407MTF20X offers robust technical specifications that ensure reliable performance in demanding environments:

  • Supply Voltage: 5V (±10%)
  • Operating Temperature Range: 0°C to +70°C
  • Package: 20-lead TSSOP, providing a space-saving footprint

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the FMS6407MTF20X is no exception. It is manufactured in state-of-the-art facilities, ensuring that each device meets stringent performance criteria and is suitable for professional-grade video applications.

You May Also Be Interested in

Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9540 $59.5400
24+ $4.8857 $117.2568
37+ $4.7332 $175.1284
51+ $4.5807 $233.6157
66+ $4.4283 $292.2678
88+ $3.9697 $349.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess