EN
  • EN
  • DE

TP3420AN308

Part No TP3420AN308
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC INTERFACE ISDB DEVICE 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 081323-TP3420AN308
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3420AN308 CAD Model

Description

The TP3420AN308 is a sophisticated integrated circuit (IC) developed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This particular IC is designed to cater to a wide range of applications within the electronics industry, including but not limited to power management, signal processing, and automotive systems.

Key Features:

  • High Precision: The TP3420AN308 is engineered for accuracy, ensuring stable operation and reliable performance in critical applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC helps reduce overall power usage, making it ideal for battery-operated devices.
  • Robust Design: Built to withstand harsh conditions, the TP3420AN308 is suitable for industrial and automotive environments where reliability is paramount.
  • Flexible Integration: This IC is compatible with a variety of microcontrollers and processors, providing a versatile solution for system designers.

Applications:

The TP3420AN308 is versatile enough to be used in several types of electronic systems. Some of its common applications include:

  • Power supply modules
  • Automotive control units
  • Embedded systems
  • Signal conditioning equipment
  • Industrial automation systems

Technical Specifications:

The TP3420AN308 boasts a range of technical specifications that make it a top choice for designers. It operates within a specified temperature range, ensuring stability across different environments. The packaging is designed for optimal integration into PCBs, and the IC is compliant with industry-standard protocols and certifications.

Quality and Support:

Texas Instruments is committed to delivering high-quality products. The TP3420AN308 is backed by TI's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards. Additionally, TI provides comprehensive technical support and documentation, making the integration of TP3420AN308 into your projects as seamless as possible.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess