EN
  • EN
  • DE

FNB41560B2

Part No FNB41560B2
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 600V 15A 26PWRDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Power Driver Module IGBT 3 Phase 600 V 15 A 26-PowerDIP Module (1.024", 26.00mm)
Manufacturer ON Semiconductor
Series Motion SPM® 45
Package Tube
Part Status Not For New Designs
Mounting Through Hole
Package 26-PowerDIP Module (1.024", 26.00mm)
Family Name FNB41560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 72
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919211-FNB41560B2
Ultra Librarian 3D Model Ultra Librarian FNB41560B2 CAD Model

Description

ON Semiconductor FNB41560B2 Smart Power Module

The FNB41560B2 is a cutting-edge smart power module from ON Semiconductor, renowned for its high efficiency and reliability. This sophisticated module is specifically designed to cater to the demanding needs of modern high-performance power conversion applications. With its compact and robust design, the FNB41560B2 is an ideal solution for inverter-driven applications such as air conditioners, washing machines, refrigerators, and other home appliances, as well as industrial motor drives.

Key Features

  • Integrated Design: The module integrates power semiconductors, gate drive, and protection circuitry in a single package, simplifying design and reducing external component count.
  • Advanced IGBT Technology: Utilizing ON Semiconductor's proprietary IGBT technology, the FNB41560B2 offers superior conduction and switching performance, resulting in higher efficiency and lower energy losses.
  • Optimized for Motor Control: The module is engineered to deliver exceptional performance in variable speed drives, providing smooth and efficient control of electric motors.
  • Overcurrent Protection: Built-in overcurrent protection ensures the longevity and safety of the module, preventing damage from unexpected current surges.
  • Thermal Management: Excellent thermal performance is achieved through the use of a highly efficient heat sink, ensuring the module operates within safe temperature limits even under high load conditions.
  • Compact Footprint: The FNB41560B2's small form factor makes it an excellent choice for space-constrained applications, without compromising on power or performance.

Applications

  • Home appliances (e.g., air conditioners, washing machines)
  • Industrial motor drives
  • Fans and pumps
  • Renewable energy systems (e.g., solar inverters)

ON Semiconductor's FNB41560B2 is a testament to the company's commitment to providing innovative power solutions that meet the evolving needs of the industry. By integrating multiple functionalities into a single module, this smart power module simplifies design, accelerates time-to-market, and enhances the overall performance and reliability of electronic systems.

You May Also Be Interested in

Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess