EN
  • EN
  • DE

FSA1157P6

Part No FSA1157P6
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low RON Low Voltage SPST Analog Switch | IC SWITCH SPST SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 900mOhm
Supply Voltage , Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 20ns, 30ns
-3db Bandwidth 300MHz
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 20pF
Current - Leakage (IS(off)) (Maximum) 2nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88 (SC-70-6)
Family Part Number FSA1157
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1175833-FSA1157P6
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSA1157P6 CAD Model

Description

Introducing the FSA1157P6 from ON Semiconductor

The FSA1157P6 is a cutting-edge, low-power, single-pole, double-throw (SPDT) analog switch that is a part of ON Semiconductor's extensive portfolio of switch solutions. This high-performance switch is designed to operate in a range of 1.65V to 4.3V, making it ideal for battery-powered applications where power efficiency is critical.

Constructed with sub-micron silicon gate and five-layer metal wiring CMOS technology, the FSA1157P6 offers a compact form factor, housed in a space-saving 6-pin SC70 package. This makes it perfect for portable electronic devices where space is at a premium, such as smartphones, tablets, and wearables.

The FSA1157P6 boasts an exceptionally low on-resistance (R<sub>ON) of typically 0.5Ω at a 4.3V supply, which translates into minimal signal distortion and power loss, ensuring efficient signal routing in your application. Additionally, it features break-before-make switching, which prevents unwanted signal mixing and provides a clean, reliable switch operation.

ON Semiconductor has equipped the FSA1157P6 with a comprehensive set of protections to ensure long-term reliability and performance. This includes over-voltage tolerance (OVT) on the switch I/O pins, which allows the switch to handle signal levels up to 5.5V, even when the supply voltage is lower. This feature is particularly useful in mixed-voltage environments and enhances the switch's versatility.

Moreover, the FSA1157P6 supports bidirectional signal flow and is designed to handle both analog and digital signals, which means it can be used in a wide array of applications, from audio signal routing to data line switching. Its low power consumption, coupled with a low threshold control input, makes the FSA1157P6 exceptionally easy to interface with modern low-voltage digital logic.

In summary, the FSA1157P6 from ON Semiconductor is a robust and versatile SPDT analog switch that offers low on-resistance, high-speed switching, and OVT protection, all in a compact SC70 package. It's an excellent choice for designers looking to optimize their applications for space, power, and performance.

For more information, datasheets, and support, visit ON Semiconductor's official website or contact their customer service for assistance in integrating the FSA1157P6 into your next project.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1470 $50.7150
830+ $0.1207 $100.1810
1,285+ $0.1169 $150.2165
1,770+ $0.1131 $200.1870
2,290+ $0.1094 $250.5260
3,065+ $0.0980 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess