The ON Semiconductor FSS172-TL-E is a high-performance, N-Channel Power MOSFET designed for a range of applications requiring efficient power management and high reliability. This compact and efficient device is an excellent choice for designers looking to enhance the performance of their power conversion systems.
Key Features
- Low On-Resistance: The FSS172-TL-E features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power-intensive applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency power switching applications, which require components that can operate efficiently at high speeds.
- Low Gate Charge: The low gate charge of the FSS172-TL-E reduces the power required to control the MOSFET, contributing to the energy efficiency of the overall design.
- High Power and Current Handling: Capable of handling high levels of power and current, this MOSFET is designed for demanding environments where robust performance is critical.
Applications
The FSS172-TL-E MOSFET is versatile and can be used in a variety of applications, including:
- DC/DC converters
- Power supply circuits
- Motor control systems
- LED lighting solutions
- Computing and server power management
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
100V
Continuous Drain Current (I<sub>D)
2.5A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
With its robust construction and advanced technology, the ON Semiconductor FSS172-TL-E MOSFET is a reliable choice for engineers and designers looking to push the boundaries of power efficiency and performance in their electronic designs.