EN
  • EN
  • DE

FW216A-TL-2W

Part No FW216A-TL-2W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 35V 4.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate, 4V Drive
Drain-Source Breakdown Voltage 35V
Continuous Drain Current at 25°C 4.5A
Maximum Rds On at Id,Vgs 64 mOhm @ 4.5A, 10V
Max Gate Charge 5.6nC @ 10V
Max Input Capacitance 280pF @ 10V
Maximum Power Dissipation 2.2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1040404-FW216A-TL-2W
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FW216A-TL-2W CAD Model

Description

Introducing the ON Semiconductor FW216A-TL-2W

The FW216A-TL-2W is a high-performance product from ON Semiconductor, designed to cater to the needs of modern electronic applications where efficiency and reliability are paramount. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance power management in a variety of systems.

Key Features

  • High Efficiency: The FW216A-TL-2W boasts exceptional efficiency, making it ideal for applications that require low power loss and high energy savings.
  • Compact Design: With its small footprint, this product is perfect for space-constrained applications, offering a high degree of flexibility in circuit design.
  • Robust Performance: Engineered to withstand harsh conditions, the FW216A-TL-2W operates reliably across a wide range of temperatures and has excellent durability against electrical stresses.
  • Low Power Consumption: The device's low quiescent current minimizes power usage when in standby mode, contributing to the overall energy efficiency of the system it is integrated into.

Applications

The versatility of the FW216A-TL-2W makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Power supply circuits in consumer electronics
  • Automotive systems requiring high reliability
  • Industrial equipment with stringent power requirements
  • Portable devices where battery life is critical

Quality and Reliability

ON Semiconductor's FW216A-TL-2W is manufactured to meet the highest quality standards, ensuring that it performs consistently over its lifetime. The product undergoes rigorous testing to guarantee that it meets the strict reliability criteria expected by industry professionals.

Eco-Friendly

In line with ON Semiconductor's dedication to sustainability, the FW216A-TL-2W is designed with eco-friendly materials and processes. This commitment to environmental responsibility ensures that the product not only meets regulatory requirements but also contributes to a greener future.

Overall, the FW216A-TL-2W from ON Semiconductor is an exemplary component that offers a combination of high efficiency, compactness, and robust performance, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess