EN
  • EN
  • DE

ISL9V5045S3S

Part No ISL9V5045S3S
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description EcoSPARK N-Channel Ignition IGBT | IGBT 480V 51A 300W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 480V
Current - Collector (Ic) (Maximum) 51A
Vce(on) (Maximum) at Vge, Ic 1.6V at 4V, 10A
Maximum Power 300W
Input Type Logic
Gate Charge 32nC
Td (on/off) at 25°C -/10.8μs
Test Condition 300V, 1kOhm, 5V
Temperature Range - Operating -40°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB
Family Part Number ISL9V5045
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1190576-ISL9V5045S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL9V5045S3S CAD Model

Description

The ISL9V5045S3S is a state-of-the-art ignition insulated-gate bipolar transistor (IGBT) developed by ON Semiconductor. Designed to deliver high energy pulses for automotive ignition systems, this robust component is part of the EcoSPARK® series, which is renowned for its energy efficiency and reliability. The device is optimized for minimal conduction and switching losses, making it an ideal choice for modern, high-performance ignition systems.

Featuring a 500V collector-to-emitter voltage (Vce) and a 450mJ of clamped inductive load energy (Eas), the ISL9V5045S3S is built to handle the rigorous demands of automotive ignition applications. Its design ensures compatibility with 5V microcontroller driver circuits, simplifying the integration process into existing automotive designs.

Key Features:

  • 500V maximum collector-to-emitter voltage (Vce) providing a wide safety margin for automotive ignition coils
  • 450mJ clamped inductive load energy (Eas) for robust performance during high energy pulse events
  • Low conduction losses due to a low on-state voltage (Vce(on)) which enhances overall energy efficiency
  • Optimized gate charge to minimize switching losses, further improving the energy efficiency
  • SCS-3 surface mount package, designed to offer excellent thermal performance and ease of installation
  • High pulse current capability to ensure reliable ignition under varying conditions
  • Maximum junction temperature (Tj) of 175°C for high-temperature operation
  • Qualified to AEC-Q101 standards, ensuring automotive-grade reliability and performance

Applications:

The ISL9V5045S3S is primarily used in automotive ignition systems, where precise and reliable ignition is critical for engine performance and emissions control. Its rugged design also makes it suitable for a range of other high-voltage, high-energy applications where durability and efficiency are paramount.

Conclusion:

ON Semiconductor's ISL9V5045S3S EcoSPARK® IGBT is an advanced semiconductor device that provides a combination of high energy efficiency, robust performance, and high reliability. It is designed to meet the stringent requirements of modern automotive ignition systems, ensuring optimal engine performance and adherence to environmental standards. With its comprehensive set of features, the ISL9V5045S3S is a top choice for engineers looking to enhance the ignition systems of next-generation vehicles.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7018 $59.2288
39+ $3.0377 $118.4703
59+ $2.9418 $173.5662
82+ $2.8471 $233.4622
105+ $2.7524 $289.0020
141+ $2.4682 $348.0162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,520 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess