EN
  • EN
  • DE

KBP08M

Part No KBP08M
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description 1.5A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1P 800V 1.5A KBPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Maximum) at If 1V at 1A
Current - Reverse Leakage at Vr 5μA at 800V
Temperature Range - Operating -55°C ~ 165°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBPM
Supplier Device Package KBPM
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1192666-KBP08M
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KBP08M CAD Model

Description

ON Semiconductor KBP08M Bridge Rectifier Overview

The ON Semiconductor KBP08M is a highly efficient, single-phase bridge rectifier that is designed to convert an alternating current (AC) input into a direct current (DC) output. This electronic component is a critical part of power supply units and is commonly used in a diverse range of applications such as home appliances, power adapters, and other electronic devices requiring rectification.

Key Features

  • Voltage Ratings: The KBP08M boasts a repetitive peak reverse voltage (VRRM) of 800 volts, making it suitable for high-voltage applications.
  • Current Capacity: It has a high forward current rating of 1.5 amperes (IF(AV)), ensuring it can handle moderate power requirements with ease.
  • Surge Capability: With a peak forward surge current (IFSM) of 50 amperes, the device can withstand short-term overcurrent conditions, providing robust performance during power surges.
  • High Efficiency: The KBP08M is designed for optimal efficiency, which helps in reducing energy losses during the rectification process.
  • Operating Temperature: It operates within a junction temperature range of -55°C to +150°C, ensuring stable performance across a wide range of environmental conditions.

Package and Mounting

The KBP08M is encapsulated in a KBP package, which is known for its compact size and ease of mounting on printed circuit boards (PCBs). The package includes through-hole mounting leads, which facilitate easy soldering and secure mechanical attachment to the PCB.

Reliability and Compliance

ON Semiconductor is committed to high standards of quality and reliability. The KBP08M bridge rectifier is manufactured to meet these standards, ensuring a reliable and long-lasting component. Additionally, it complies with various environmental regulations, making it a suitable choice for eco-conscious applications that require adherence to such standards.

Applications

The versatility of the KBP08M allows it to be used in a wide array of applications ranging from power supply units, battery chargers, and converters to lighting systems and motor controllers. Its robust design and reliable performance make it a go-to choice for engineers and designers looking for a dependable rectification solution.

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 800V 35A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@500mA 800mA 1kV MBF
Lowest to $0.0196
ShenZhen SlkorMicro Semicon Co. Ltd
1.1V@4A 4A 135A 1kV KBL
Lowest to $0.1168
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to $0.1664
ShenZhen SlkorMicro Semicon Co. Ltd
2A 50A 1kV 1V@2A ABS
Lowest to $0.0237
Vishay
BRIDGE RECT 1PHASE 400V 35A D-34
Lowest to $8.2882
Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $1.0821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess