EN
  • EN
  • DE

KSB1023TU

Part No KSB1023TU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 40V 3A TO220F-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 4mA, 2A
Current - Collector Cutoff (Max) 20µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 3A, 2V
Power - Max 2 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220F-3
Base Product Number KSB10
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 850382-KSB1023TU
Ultra Librarian 3D Model Ultra Librarian KSB1023TU CAD Model

Description

The KSB1023TU is a state-of-the-art transistor product from ON Semiconductor, a leading provider of semiconductor solutions aimed at powering innovation across a diverse range of applications. This product is designed to cater to the demanding needs of modern electronic circuits, providing high reliability and performance in a compact package.

Key Features

  • High Current Capability: The KSB1023TU is capable of handling high current loads, making it suitable for power amplification and switching applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which translates to improved efficiency and reduced power losses during operation.
  • Complementary Design: This product is designed to be complementary to the KSD1623TU NPN transistor, allowing for versatile use in push-pull and other balanced amplifier designs.
  • TO-220 Package: Enclosed in a TO-220 package, the KSB1023TU ensures robustness and ease of mounting on printed circuit boards (PCBs).
  • Thermal and Electrical Stability: The transistor is characterized by excellent thermal and electrical stability, ensuring consistent performance even under varying operational conditions.

Applications

The KSB1023TU is ideal for a wide range of applications, including:

  • Audio Amplifiers
  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Switching Regulators

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The KSB1023TU is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the requirements of the most demanding applications.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the KSB1023TU is manufactured with eco-friendly practices and is compliant with RoHS directives, making it a responsible choice for both the planet and your electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess