EN
  • EN
  • DE

KSC2688OSTU

Part No KSC2688OSTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 0.2A TO-126
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 300 V 200 mA 80MHz 1.25 W Through Hole TO-126
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-225AA, TO-126-3
Case / Package TO-126
Family Name KSC2688
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922520-KSC2688OSTU
Ultra Librarian 3D Model Ultra Librarian KSC2688OSTU CAD Model

Description

ON Semiconductor KSC2688OSTU NPN Transistor

The ON Semiconductor KSC2688OSTU is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor boasts a robust design, capable of handling high voltage and current, making it an ideal choice for audio amplification, switching applications, and various other electronic circuits.

Key Features:

  • High Voltage Capability: The KSC2688OSTU is rated for a collector-base voltage (VCBO) of 300V, collector-emitter voltage (VCEO) of 300V, which makes it suitable for circuits operating at higher voltages.
  • High Current Handling: With a continuous collector current (IC) rating of 100mA, this transistor can drive moderate loads with ease.
  • Low Saturation Voltage: The low VCE(sat) ensures efficient operation with minimal power loss, making it suitable for power-sensitive applications.
  • High Transition Frequency: Featuring a transition frequency (fT) of 50MHz, the KSC2688OSTU is well-suited for applications requiring fast switching and high-frequency operation.
  • TO-92 Package: The device is available in a TO-92 package, which is widely used and easy to work with for both hobbyists and professionals. Its through-hole mounting design allows for straightforward PCB integration.

Applications:

  • Audio Frequency Amplifier
  • Switching Circuits
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • General Purpose Amplification

The KSC2688OSTU transistor from ON Semiconductor is a reliable component that provides excellent performance in a variety of electronic applications. Its high-voltage and current capabilities, along with its low saturation voltage and high transition frequency, make it a versatile choice for designers and engineers looking to create efficient and reliable electronic products. Whether used in audio amplification or as a switch in digital circuits, the KSC2688OSTU delivers consistent performance that ON Semiconductor is known for.

For detailed specifications and application notes, customers are encouraged to consult the official datasheets and technical documentation provided by ON Semiconductor. This ensures the correct and safe usage of the KSC2688OSTU in their projects.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess