ON Semiconductor KST5089MTF Overview
The ON Semiconductor KST5089MTF is a high-performance, NPN bipolar junction transistor designed for use in a wide range of electronic applications. This versatile transistor is well-suited for amplification and switching applications, thanks to its excellent gain characteristics and high current capacity. It is commonly utilized in consumer electronics, industrial control systems, and power management circuits.
Key Features
- High Current Capability: The KST5089MTF is capable of handling significant current, making it suitable for applications that require robust performance.
- Low Saturation Voltage: It features a low collector-emitter saturation voltage, which enhances its efficiency in switching applications and reduces power losses.
- High Power Dissipation: With an ability to dissipate a considerable amount of power, the KST5089MTF is ideal for high-power applications.
- High Gain Bandwidth Product: This transistor offers a high gain bandwidth product, ensuring good amplification characteristics for a wide range of frequencies.
Electrical Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
30 V
Collector-Emitter Voltage (VCEO)
20 V
Emitter-Base Voltage (VEBO)
5 V
Collector Current (IC)
500 mA
Power Dissipation (PD)
625 mW
DC Current Gain (hFE)
100 to 400
Applications
The KST5089MTF is suitable for a variety of applications, including:
- Audio Amplifiers
- Signal Processing
- Power Supply Regulation
- Motor Control Circuits
- Switching Circuits
With its robust design and reliable performance, the ON Semiconductor KST5089MTF is a great choice for designers looking for a general-purpose transistor that can meet the demands of a broad range of electronic applications.