The ON Semiconductor L88M35T-TL is a high-performance, low-dropout voltage regulator designed for a wide range of applications. This robust component ensures a stable and precise voltage supply, making it an ideal choice for sensitive electronic devices. With its compact SOT-223 package, the L88M35T-TL is perfect for space-constrained applications while offering excellent thermal performance.
Key Features:
- Output Voltage: The L88M35T-TL provides a fixed output voltage of 3.3V, which is suitable for a variety of logic ICs and microcontrollers.
- High Accuracy: This regulator maintains high accuracy with a minimal voltage drop, ensuring reliable operation even under varying load conditions.
- Current Capacity: It is capable of supplying up to 800mA of output current, which is sufficient for powering multiple devices or a single power-hungry component.
- Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue delivering a stable output even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
- Thermal Protection: The device includes thermal shutdown protection, safeguarding it from potential damage due to overheating.
- Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the connected load in the event of a fault condition.
Applications:
The L88M35T-TL voltage regulator is versatile and can be employed in various electronic circuits, including:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Peripheral power supplies
- Reference voltage sources
With its combination of features, the L88M35T-TL from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient voltage regulation solution. Its robustness and versatility make it a staple in the design of modern electronic systems.