EN
  • EN
  • DE

LA5735M-TLM-E

Part No LA5735M-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.7A 8-MFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 32V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 32V
Output Current 700mA (Switch)
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MFP
Win Source Part Number 205946-LA5735M-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA5735M-TLM-E CAD Model

Description

ON Semiconductor LA5735M-TLM-E Voltage Regulator

The LA5735M-TLM-E is a precision voltage regulator integrated circuit brought to you by ON Semiconductor, a trusted leader in the field of power and signal management, logic, discrete, and custom devices. This product is specifically designed to maintain a stable voltage level, ensuring reliable operation for your electronic devices. With its advanced features and robust design, the LA5735M-TLM-E is an excellent choice for a wide range of applications.

Key Features

  • Output Voltage Accuracy: The LA5735M-TLM-E provides a high level of output voltage accuracy, which is crucial for sensitive electronic circuits requiring consistent power.
  • Low Dropout Voltage: This regulator is designed with a low dropout voltage, minimizing the difference between the input and output voltages, which helps in maintaining efficiency and reducing power loss.
  • Overcurrent Protection: The device includes an overcurrent protection feature that safeguards your circuitry from damage due to excessive current flow.
  • Thermal Shutdown: With a built-in thermal shutdown function, the LA5735M-TLM-E prevents overheating by shutting down the regulator when the internal temperature exceeds a safe threshold.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for various industrial and commercial environments.

Applications

The LA5735M-TLM-E voltage regulator is versatile and can be used in a multitude of electronic applications. These include, but are not limited to:

  • Consumer electronics such as audio/visual equipment
  • Automotive systems where stable voltage is critical
  • Industrial control circuits
  • Power supply modules
  • Portable devices that require efficient power management

Product Specifications

This voltage regulator comes in a compact SOT-89 package, which is suitable for surface-mount technology and fits well in space-constrained applications. The LA5735M-TLM-E has a fixed output voltage, which simplifies the design process by eliminating the need for external resistors to set the voltage. Additionally, its high ripple rejection ratio ensures that the output remains stable even in the presence of fluctuating input voltage, which is particularly important for high-performance electronics.

With the LA5735M-TLM-E, ON Semiconductor continues to deliver high-quality, reliable components that meet the evolving needs of modern electronics. Its combination of precision, efficiency, and protection features makes it an essential part of any power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4667 $52.0005
36+ $2.8445 $102.4020
55+ $2.7556 $151.5580
75+ $2.6667 $200.0025
97+ $2.5778 $250.0466
130+ $2.3112 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess