EN
  • EN
  • DE

LA6584M-TLM-E

Part No LA6584M-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER ON/OFF MFP16FS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 1.6A
Supply Voltage - Operating 2.8 V to 14 V
Voltage - Load 2.8 V to 14 V
Temperature Range - Operating -30°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package MFP16FS
Win Source Part Number 1051504-LA6584M-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6584M-TLM-E CAD Model

Description

ON Semiconductor LA6584M-TLM-E Motor Driver

The LA6584M-TLM-E from ON Semiconductor is a versatile and efficient motor driver IC designed for a wide range of applications. This high-performance product is well-suited to drive bipolar stepping motors or brushless DC motors, making it an ideal choice for designers looking to implement precise motor control in their projects.

Key Features

  • Integrated Dual H-Bridge: The LA6584M-TLM-E features an integrated dual H-bridge, which allows for the independent control of two DC motors or one stepping motor. This integration simplifies circuit design and reduces the number of external components required.
  • High Voltage and Current Rating: With an operating voltage range from 10V to 44V and an output current capability of up to 1A per channel, this motor driver can handle a broad spectrum of motors and applications.
  • Low RDS(on): The low on-resistance of the H-bridge MOSFETs ensures efficient operation, translating into lower heat dissipation and improved power efficiency.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the IC from overheating, enhancing the reliability and longevity of both the motor driver and the motor itself.
  • Multiple Control Modes: It supports various control modes, including forward, reverse, brake, and standby, providing designers with flexibility in motor operation.

Applications

The LA6584M-TLM-E is ideal for a range of applications that require precise and reliable motor control, such as:

  • Office automation machines
  • Industrial equipment
  • Consumer electronics
  • Robotics
  • Surveillance systems

Product Advantages

By incorporating the LA6584M-TLM-E into your design, you benefit from ON Semiconductor's commitment to quality and performance. Its ease of integration, combined with its robust protection features, makes it a smart choice for engineers looking to enhance their motor-driven applications. Whether you're driving a small stepper in a precision instrument or managing the motion control in an industrial setting, the LA6584M-TLM-E provides a reliable and efficient solution.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4971 $59.8840
95+ $1.2285 $116.7075
150+ $1.1901 $178.5150
205+ $1.1517 $236.0985
260+ $1.1133 $289.4580
350+ $0.9982 $349.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess