EN
  • EN
  • DE

LA8633V-TRM-E

Part No LA8633V-TRM-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description AUDIO SIGNAL PROCESSOR / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 827186-LA8633V-TRM-E
Ultra Librarian 3D Model Ultra Librarian LA8633V-TRM-E CAD Model

Description

ON Semiconductor LA8633V-TRM-E Product Overview

The LA8633V-TRM-E is a highly integrated and efficient voltage regulator component designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This product is engineered to provide a stable and reliable power supply, making it an ideal solution for a wide range of electronic applications.

Key Features

  • Output Voltage: The LA8633V-TRM-E delivers a fixed output voltage that ensures consistent performance for the devices it powers.
  • Low Dropout Voltage: It features a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is very close to the output voltage.
  • High Accuracy: This voltage regulator provides high accuracy in maintaining the output voltage, which is crucial for sensitive electronic circuits and components.
  • Thermal Protection: The LA8633V-TRM-E comes with built-in thermal protection to prevent overheating, ensuring the safety and longevity of both the regulator and the device it is used in.
  • Current Limiting: A current limiting feature is included to protect the device from overcurrent conditions, which could otherwise lead to damage or failure.

Applications

The LA8633V-TRM-E is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as TVs, cameras, and audio devices
  • Portable and battery-powered devices
  • Automotive applications
  • Industrial control systems
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LA8633V-TRM-E is no exception. It is built to meet high standards, ensuring that it performs reliably over time, even under challenging conditions. The product undergoes rigorous testing to guarantee its performance and durability.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the LA8633V-TRM-E complies with various environmental standards. This ensures that the product is not only efficient and reliable but also has a reduced environmental impact.

With its combination of features, the LA8633V-TRM-E from ON Semiconductor is an excellent choice for designers and engineers looking for a robust voltage regulator solution.

You May Also Be Interested in

Texas Instruments
Lowest to $3.4344
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $9.6370
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
STMicroelectronics
Lowest to $34.9254
Texas Instruments
Lowest to $2.0045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess