EN
  • EN
  • DE

LB11685AV-W-AH

Part No LB11685AV-W-AH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4.5V-18V 24SSOP  /  Motor Driver Bipolar Parallel 24-SSOP-J
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Reel (TR)
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology Bipolar
Applications General Purpose
Current - Output 1.2A
Voltage - Supply 4.5V ~ 18V
Voltage - Load 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 24-LSOP (0.220", 5.60mm Width)
Supplier Device Package 24-SSOP-J
Base Product Number LB11685
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSLB11685AV-W-AH,2156-LB11685AV-W-AH-OS
Standard Package 1,000
Win Source Part Number 1174861-LB11685AV-W-AH
Ultra Librarian 3D Model Ultra Librarian LB11685AV-W-AH CAD Model

Description

The ON Semiconductor LB11685AV-W-AH is a versatile and high-performance three-phase brushless motor driver designed to deliver efficient and reliable control for a wide array of applications. This motor driver integrates a voltage regulator, which makes it suitable for systems that require a stable operation under various power supply conditions. The LB11685AV-W-AH is a perfect solution for designers looking to enhance the performance and longevity of their motor-driven systems.

Key Features

  • Three-Phase Brushless Motor Control: The LB11685AV-W-AH is capable of driving three-phase brushless DC motors, providing smooth and efficient operation.
  • Built-in Voltage Regulator: The integrated voltage regulator ensures stable operation, even with fluctuating power supplies, making it ideal for portable and battery-operated devices.
  • High Efficiency: Designed with energy efficiency in mind, this motor driver helps reduce power consumption and heat generation, leading to longer battery life and reduced system costs.
  • Protection Features: The device includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring the safety and durability of the motor and the entire system.
  • Compact Package: The LB11685AV-W-AH comes in a compact package, making it suitable for use in space-constrained applications.

Applications

The LB11685AV-W-AH motor driver is ideal for a range of applications including but not limited to:

  • Office automation machines
  • Home appliances
  • Fans and blowers
  • Electric toys
  • Power tools

Technical Specifications

Some of the technical specifications for the LB11685AV-W-AH include:

  • Operating Voltage Range: Specified by manufacturer
  • Output Current: Specified by manufacturer
  • Package Type: Specified by manufacturer

For detailed technical specifications, please refer to the LB11685AV-W-AH datasheet provided by ON Semiconductor.

Conclusion

The LB11685AV-W-AH from ON Semiconductor is an exceptional choice for designers seeking a reliable, efficient, and compact solution for three-phase brushless motor control. With its integrated features and protection mechanisms, it stands out as a robust driver suitable for a multitude of electronic applications.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9236 $50.7980
135+ $0.7579 $102.3165
205+ $0.7342 $150.5110
285+ $0.7105 $202.4925
365+ $0.6868 $250.6820
490+ $0.6158 $301.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess