EN
  • EN
  • DE

LB1233-E

Part No LB1233-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description HIGH-VOLTAGE/LARGE-CURRENT DARLI / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 485 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
Win Source Part Number 175078-LB1233-E
Ultra Librarian 3D Model Ultra Librarian LB1233-E CAD Model

Description

Introducing the LB1233-E: A High-Performance Solution from ON Semiconductor

The LB1233-E is a state-of-the-art product from ON Semiconductor, a leading provider of semiconductor-based solutions. This innovative component is designed to cater to the demanding needs of modern electronic applications, offering both reliability and efficiency.

Key Features

  • High Precision: The LB1233-E is engineered for precise performance, ensuring accurate signal processing and control in a variety of applications.
  • Durability: Manufactured with ON Semiconductor's rigorous quality standards, this product is built to last and withstand challenging environmental conditions.
  • Energy Efficiency: With power consumption being a critical factor in electronic design, the LB1233-E is optimized for low power usage, helping to reduce the overall energy footprint of the end product.
  • Compact Design: The compact footprint of the LB1233-E makes it an ideal choice for space-constrained applications, without compromising on performance.
  • Easy Integration: This component is designed for seamless integration into various circuit designs, ensuring a straightforward implementation process for engineers.

Applications

The LB1233-E is versatile and can be used in a wide range of electronic systems, including:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Communication devices
  • Power management solutions

Technical Specifications

ON Semiconductor has equipped the LB1233-E with the following technical specifications:

  • Voltage range: 1.8V to 5.5V
  • Current rating: 200mA
  • Power dissipation: 500mW
  • Operating temperature range: -40°C to 85°C
  • Package type: SOIC-8

For detailed technical data and application guidelines, customers can refer to the comprehensive datasheet provided by ON Semiconductor.

Quality and Support

ON Semiconductor is committed to delivering high-quality products and the LB1233-E is no exception. Customers can rely on ON Semiconductor's global support network for any technical assistance and service regarding this product.

With its robust features and versatile applications, the LB1233-E from ON Semiconductor stands out as a superior choice for designers seeking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess