EN
  • EN
  • DE

LB1837M-TE-L

Part No LB1837M-TE-L
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Full,Half - Bridge Drivers
Manufacturer ON Semiconductor
Win Source Part Number 293967-LB1837M-TE-L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1837M-TE-L CAD Model

Description

The LB1837M-TE-L from ON Semiconductor is a high-performance, low-voltage motor driver IC designed to power a wide range of small-sized motors used in an array of applications. This versatile driver IC is particularly well-suited for battery-powered devices due to its efficient power consumption and operational capabilities at low voltage levels.

Key Features:

  • Low Voltage Operation: The LB1837M-TE-L is capable of operating at low voltages, making it ideal for portable and battery-operated applications where power efficiency is crucial.
  • High Output Current: It can deliver a high output current, which is essential for driving motors that require a substantial amount of power to operate.
  • Low Saturation Voltage: The device features a low saturation voltage, which reduces power loss and improves overall efficiency during motor operation.
  • Compact Package: Encased in a compact SOP package, the LB1837M-TE-L saves valuable board space and is easy to integrate into various electronic designs.
  • Protection Features: It includes built-in thermal shutdown circuitry, which protects the IC from overheating, thereby ensuring the longevity and reliability of both the motor and the driver.

Applications:

The LB1837M-TE-L motor driver IC is ideal for a multitude of applications where efficient motor control is required. Some of the typical applications include:

  • Portable electronic devices
  • Small appliances
  • Battery-powered toys
  • Office automation equipment
  • Automotive applications

Technical Specifications:

With a broad operating voltage range and the ability to drive motors directly from a battery, the LB1837M-TE-L is a robust solution for designers looking to enhance their motor control systems. Its specifications include an operating voltage range typically from 2.5V to 9.0V, and a maximum output current that provides the necessary drive strength for a variety of motor types.

ON Semiconductor's commitment to quality and performance is evident in the LB1837M-TE-L motor driver IC, making it a reliable choice for developers looking to incorporate efficient motor driving capabilities into their designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess