EN
  • EN
  • DE

LB1933M-TRM-E

Part No LB1933M-TRM-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR MFP-14S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 14-MFPS
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 75°C (TA)
Mounting Surface Mount
Package 14-LSOP (0.173", 4.40mm Width)
Case / Package 14-MFPS
Family Name LB1933
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922716-LB1933M-TRM-E
Ultra Librarian 3D Model Ultra Librarian LB1933M-TRM-E CAD Model

Description

ON Semiconductor LB1933M-TRM-E Motor Driver IC

The LB1933M-TRM-E from ON Semiconductor is a high-performance, low-voltage motor driver IC designed to control small DC motors with superb efficiency and precision. This compact, yet powerful, driver is ideal for a wide range of applications including portable devices, small appliances, and battery-powered gadgets.

Key Features

  • Operating Voltage: The device operates on a low voltage range from 2.5V to 9V, making it suitable for use in portable electronic applications where power conservation is crucial.
  • Output Current: It can deliver an output current of up to 400mA, providing sufficient power for a variety of small DC motors.
  • Low Saturation Voltage: The LB1933M-TRM-E boasts a low saturation voltage, which helps in reducing power loss and improving overall efficiency.
  • Compact Package: Encased in a miniature SOP8 package, it occupies minimal space on the circuit board, which is essential for space-constrained applications.
  • Output Clamp Diodes: Includes built-in output clamp diodes that are essential for inductive load driving and protect the IC from voltage spikes.
  • Direct PWM Drive Capability: The device can be directly driven by PWM signals, offering precise control over motor speed and torque.

Applications

  • Portable electronic devices
  • Battery-powered toys
  • Small appliances
  • Personal care products
  • Healthcare devices

The LB1933M-TRM-E is engineered to be a versatile and reliable solution for designers looking to integrate motor control into their projects. Its low operating voltage and power efficiency make it particularly well-suited for portable and battery-operated devices where longevity and reliability are paramount. With ON Semiconductor's commitment to quality, this motor driver IC is a dependable choice for engineers and product designers aiming to enhance their applications with smooth and efficient motor control.

You May Also Be Interested in

Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.1559 $100.3118
3+ $41.1538 $123.4614
5+ $39.8683 $199.3415
6+ $38.5816 $231.4896
8+ $37.2961 $298.3688
11+ $33.4373 $367.8103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess