EN
  • EN
  • DE

LB1937T-TLM-E

Part No LB1937T-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half Bridge (8) Driver DC Motors, General Purpose, Stepper Motors Bipolar 24-TSSOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TFSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name LB1937
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922718-LB1937T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB1937T-TLM-E CAD Model

Description

Introducing the LB1937T-TLM-E Motor Driver from ON Semiconductor

The LB1937T-TLM-E, manufactured by ON Semiconductor, is a high-performance, low-saturation, bidirectional motor driver designed for efficiency and reliability in a variety of applications. This compact motor driver is ideal for use in small household appliances, office automation equipment, and battery-powered devices, thanks to its low voltage operation and energy-saving features.

Key Features

  • Low Voltage Operation: The LB1937T-TLM-E operates at a voltage range of 2.5V to 9V, making it suitable for portable and battery-operated devices where power efficiency is crucial.
  • Low Saturation Voltage: It boasts a low saturation voltage, which minimizes power loss and heat generation, ensuring the device operates coolly and efficiently.
  • Output Current Capability: This motor driver can deliver an output current of up to 400mA, providing sufficient drive for small motors.
  • High-Efficiency Design: Its high-efficiency design reduces power consumption, contributing to longer battery life in portable applications.
  • Compact Package: Enclosed in a small, surface-mount SOP-8 package, the LB1937T-TLM-E saves valuable board space and is suitable for high-density mounting.
  • Protection Features: The device includes built-in thermal shutdown circuitry and an output transistor saturation protection circuit, enhancing the reliability and longevity of both the motor driver and the motor itself.

Applications

The versatility of the LB1937T-TLM-E motor driver makes it an excellent choice for a wide range of applications. It can be used in:

  • Small DC motor control in household appliances like electric toothbrushes or toys
  • Precision motor control in office automation equipment such as printers and scanners
  • Portable electronic devices where power efficiency is a priority

Conclusion

The LB1937T-TLM-E from ON Semiconductor is a robust solution for designers looking for a reliable and efficient motor driver. Its low-power operation, combined with protective features and a compact form factor, makes it a versatile component for a multitude of applications where precision motor control and energy efficiency are required.

You May Also Be Interested in

Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 526 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess