EN
  • EN
  • DE

LB8649W-TBM

Part No LB8649W-TBM
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 48SQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose, Stepper Motors
Load Type Inductive
Technology Bipolar
Channel Output Current 600mA
Supply Voltage - Operating 1.9 V to 10 V
Voltage - Load 1.9 V to 10 V
Temperature Range - Operating -20°C to 80°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 48-SQFP (7x7)
Win Source Part Number 070719-LB8649W-TBM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB8649W-TBM CAD Model

Description

The LB8649W-TBM from ON Semiconductor is a dual-channel DC motor driver capable of delivering a continuous current of 0.6A per channel. It is packaged in a 48-pin TQFP package and operates from a supply voltage of 10V. The LB8649W-TBM has a number of features that make it ideal for a variety of applications, including:

Independent control of each channel Programmable current limit Thermal shutdown protection Overvoltage protection Short-circuit protection PWM input for speed control Brake function Standby mode The LB8649W-TBM is commonly used in a variety of applications, including:

Robotics Industrial automation Consumer electronics Medical devices Security systems Automotive applications Here is a more detailed description of some of the key features of the LB8649W-TBM:

Independent control of each channel: The LB8649W-TBM allows for independent control of each channel, including speed and direction. This makes it ideal for applications where two motors need to be controlled independently, such as in a robotic vehicle. Programmable current limit: The LB8649W-TBM has a programmable current limit that can be set to protect the motor and driver from damage. This is useful in applications where the motor may be overloaded, such as when lifting a heavy object. Thermal shutdown protection: The LB8649W-TBM has thermal shutdown protection that will turn off the driver if it overheats. This helps to protect the driver from damage and prevents it from causing a fire. Overvoltage protection: The LB8649W-TBM has overvoltage protection that will turn off the driver if the supply voltage exceeds a certain threshold. This helps to protect the driver from damage if the supply voltage is accidentally increased. Short-circuit protection: The LB8649W-TBM has short-circuit protection that will turn off the driver if the motor or load is short-circuited. This helps to protect the driver and motor from damage. PWM input for speed control: The LB8649W-TBM has a PWM input that can be used to control the speed of the motor. This is useful in applications where the speed of the motor needs to be adjusted, such as in a fan controller. Brake function: The LB8649W-TBM has a brake function that can be used to quickly stop the motor. This is useful in applications where the motor needs to be stopped quickly, such as in an emergency stop. Standby mode: The LB8649W-TBM has a standby mode that can be used to reduce power consumption when the motor is not in use. This is useful in battery-powered applications. Overall, the LB8649W-TBM is a versatile and feature-rich DC motor driver that is suitable for a wide range of applications.

You May Also Be Interested in

Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1383 $88.2766
4+ $36.2162 $144.8648
5+ $35.0843 $175.4215
7+ $33.9524 $237.6668
9+ $32.8216 $295.3944
12+ $29.4259 $353.1108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess