EN
  • EN
  • DE

LC75410WS

Part No LC75410WS
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case LQFP64
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 710714-LC75410WS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75410WS CAD Model

Description

The ON Semiconductor LC75410WS is a highly integrated electronic volume controller designed to meet the demanding requirements of modern audio systems. This advanced component offers a seamless and user-friendly interface for volume control in a wide range of consumer electronics, including home theater systems, televisions, and high-fidelity audio equipment.

Key Features

  • High-Resolution Control: The LC75410WS provides precise volume adjustment with a high-resolution parameter, ensuring users can fine-tune their audio experience to their exact preferences.
  • Multiple Input Channels: It supports multiple input channels, allowing for the management of different audio sources within the same system. This flexibility makes it ideal for complex audio setups.
  • Low Noise and Distortion: Engineered to deliver crystal-clear sound, the LC75410WS minimizes noise and distortion, thereby maintaining the integrity of the audio signal.
  • Serial Control Interface: The device can be controlled via a serial interface, providing ease of integration with microcontrollers and other digital systems. This feature facilitates the implementation of remote volume control and automation.
  • Compact Package: Available in a compact package, the LC75410WS is designed to fit into space-constrained applications without compromising performance.

Applications

The versatility of the LC75410WS makes it suitable for a variety of applications. It is commonly used in:

  • Home theater receivers
  • Professional audio mixing consoles
  • Car audio systems
  • Television sets
  • Personal computers and multimedia speakers

Technical Specifications

With its robust design and technical specifications, the LC75410WS ensures reliable performance and integration into audio systems. It operates over a wide supply voltage range and is characterized by its low power consumption, making it an energy-efficient solution for modern electronics.

Conclusion

ON Semiconductor's LC75410WS stands out as a versatile and high-performance solution for electronic volume control. Its combination of high-resolution control, multiple input channels, and low noise output makes it an excellent choice for any audio application that demands impeccable sound quality and precise volume management.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess