EN
  • EN
  • DE
  • IT

LM2575D2T-015G

Part No LM2575D2T-015G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 15V 1A D2PAK-5 / Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.75V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 15V
Current - Output 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package D2PAK-5
Base Product Number LM2575
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LM2575D2T-015G-ON,ONSONSLM2575D2T-015G
Standard Package 50
Win Source Part Number 1320654-LM2575D2T-015G
Ultra Librarian 3D Model Ultra Librarian LM2575D2T-015G CAD Model

Description

ON Semiconductor LM2575D2T-015G Voltage Regulator

The LM2575D2T-015G is a versatile and robust step-down voltage regulator from ON Semiconductor, engineered to deliver high-efficiency power conversion for a wide range of applications. This component is designed to handle a continuous load current of up to 1A with an excellent output voltage precision, making it an ideal choice for powering sensitive electronic devices.

The device operates over a wide input voltage range from 4V to 40V, which makes it suitable for applications that face fluctuating input voltages, ensuring reliable performance even under challenging conditions. The fixed output voltage version of 15V provides a stable and precise voltage for circuits that require a consistent power supply.

One of the key features of the LM2575D2T-015G is its integrated switch. This internal switch is rated at 52 kHz, allowing for smaller external components, such as inductors and capacitors, thereby reducing the overall solution size and cost. This makes the LM2575D2T-015G an efficient choice for space-constrained applications.

The regulator is equipped with a thermal shutdown and current limit protection, enhancing the safety and longevity of both the regulator and the system it powers. These protection features ensure that the device operates within safe temperature and current levels, preventing damage from overheating or excessive current draw.

Additionally, the LM2575D2T-015G boasts a low standby current, which is beneficial for battery-powered devices as it extends the battery life by reducing power consumption when in idle or standby mode. The simplicity of the design allows for ease of integration into various circuit designs, with minimal external components needed for stable operation.

Encased in a TO-263 package, the LM2575D2T-015G is designed for easy mounting on printed circuit boards, making it a practical choice for both prototyping and mass production. Whether you're designing power supplies for consumer electronics, office equipment, or industrial machinery, the LM2575D2T-015G from ON Semiconductor provides a reliable and efficient power management solution.

For detailed specifications and application guidelines, designers should refer to the official datasheet and design resources provided by ON Semiconductor.

You May Also Be Interested in

Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5437 $67.3303
45+ $2.9077 $130.8465
69+ $2.8169 $194.3661
95+ $2.7261 $258.9795
123+ $2.6350 $324.1050
165+ $2.3625 $389.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess