EN
  • EN
  • DE
  • IT

LM2575D2T-5R4

Part No LM2575D2T-5R4
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.0 A, Adjustable Output Voltage, Step-Down Switching Regulator | IC REG BUCK 5V 1A D2PAK-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.75V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 1A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package D2PAK-5
Family Part Number LM2575
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 1197354-LM2575D2T-5R4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2575D2T-5R4 CAD Model

Description

The ON Semiconductor LM2575D2T-5R4 is a versatile and robust integrated circuit designed to cater to a wide range of power conversion and regulation applications. This easy-to-use voltage regulator offers a fixed output voltage of 5.0V, which is ideal for powering digital and analog circuits that require a stable power source.

Key Features

  • Output Voltage: Fixed 5.0V, making it suitable for common digital and analog devices.
  • Output Current: Capable of delivering up to 1A of continuous current.
  • Efficiency: High efficiency with a simple external circuit, minimizing the need for heat sinking.
  • Thermal Shutdown and Current Limit: In-built protection features to prevent damage due to overheating and overcurrent conditions.
  • Voltage Precision: Maintains a tight output voltage with a precision of ±4% max over line and load conditions.
  • Wide Input Voltage Range: Can handle input voltages from 4V to 40V, providing flexibility for various input sources.
  • Package: Available in TO-263, which is suitable for surface mount technology and helps in reducing the overall footprint on the PCB.

Applications

The LM2575D2T-5R4 is designed for a variety of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the LM2575D2T-5R4 voltage regulator is a reliable choice for designers and engineers. With its built-in features and robust design, it offers consistent performance, making it a preferred component in power supply design.

Environmental Compliance

Adhering to environmental standards, the LM2575D2T-5R4 meets various compliance requirements, ensuring that it is a sustainable choice for environmentally conscious applications.

You May Also Be Interested in

Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess