EN
  • EN
  • DE
  • IT

LM2575D2T-15R4

Part No LM2575D2T-15R4
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 15V 1A D2PAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package D2PAK-5
Family Name LM2575
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877197-LM2575D2T-15R4
Ultra Librarian 3D Model Ultra Librarian LM2575D2T-15R4 CAD Model

Description

ON Semiconductor LM2575D2T-15R4: Simple Switcher 1A Step-Down Voltage Regulator

The LM2575D2T-15R4 from ON Semiconductor is a monolithic integrated circuit that provides all the active functions for a step-down (buck) switching regulator capable of driving a 1A load with excellent line and load regulation. This voltage regulator is particularly suitable for simple, high-efficiency power supplies, offering a substantial advantage over traditional linear regulators due to its integrated features and reduced external component count.

Key Features:

  • Output Voltage: This device provides a fixed output voltage of 15V, which is suitable for a wide range of applications that require a stable voltage supply.
  • Output Current: The LM2575D2T-15R4 can deliver a load current of up to 1A, making it ideal for moderate power needs.
  • High Efficiency: The switcher operates at high efficiency, which can be up to 77%, reducing power losses and improving system reliability.
  • Thermal Shutdown and Current Limit Protection: Built-in protection features ensure the longevity and reliability of the regulator by protecting it from excessive current and overheating.
  • Wide Input Voltage Range: It can operate with an input voltage range from 4V to 40V, accommodating a variety of power sources and conditions.
  • 52 kHz Fixed Frequency Internal Oscillator: The internal oscillator's fixed frequency simplifies the design of the external components required for the regulator circuit.
  • TO-263 Package: The device comes in a TO-263 surface-mount package, which is suitable for automated assembly processes and helps save space on the PCB.

Applications:

The LM2575D2T-15R4 is versatile and can be used in a multitude of applications such as:

  • Simple high-efficiency step-down regulators
  • Positive to negative converter (Buck-Boost)
  • Pre-regulator for linear regulators
  • On-card switching regulators
  • Adjustable power supplies

In conclusion, the ON Semiconductor LM2575D2T-15R4 is a robust and efficient solution for applications requiring a fixed 15V output at currents up to 1A. Its ease of use, combined with its protection features and wide input voltage range, make it an excellent choice for both new designs and as a drop-in replacement for less efficient linear regulators in existing applications.

You May Also Be Interested in

Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess