EN
  • EN
  • DE
  • IT

LM2575TV-ADJ

Part No LM2575TV-ADJ
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.0 A, Adjustable Output Voltage, Step-Down Switching Regulator | IC REG BUCK ADJ 1A D2PAK-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.75V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 37V
Output Current 1A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number LM2575
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1197393-LM2575TV-ADJ
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2575TV-ADJ CAD Model

Description

The LM2575TV-ADJ from ON Semiconductor is a robust and versatile adjustable output voltage regulator that offers the convenience of a step-down (buck) switching regulator in a TO-220 package. This component is designed to minimize the number of external components while providing flexibility for a wide range of applications.

Key Features:

  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage range from 1.23V to 37V, which can be set with just two external resistors. This feature provides a great deal of flexibility, making it suitable for a wide array of uses.
  • High Efficiency: The LM2575TV-ADJ operates at a switching frequency of 52 kHz, resulting in high efficiency that can go up to 85%. This efficiency is a key advantage in portable and battery-operated devices where power conservation is critical.
  • Output Current: Capable of delivering up to 1A of output current, it is suitable for a variety of applications, from simple power supplies to complex industrial hardware.
  • Thermal Shutdown and Current Limit Protection: Built-in thermal shutdown and current limit protection features safeguard the device and the system from excessive temperatures and current overloads, ensuring long-term reliability and safety.
  • Low Standby Current: The quiescent current is low, which is ideal for battery-powered applications where extending battery life is essential.
  • Standard Package: Housed in a TO-220 package, the LM2575TV-ADJ is easy to integrate into a wide range of electronic circuits, and it is compatible with standard PCB layout practices.

Applications:

The LM2575TV-ADJ is suitable for various applications, including but not limited to consumer electronics, automotive systems, telecommunications, power supply systems, and battery chargers. Its versatility and ease of use make it an excellent choice for both prototyping and mass production environments.

Conclusion:

ON Semiconductor's LM2575TV-ADJ is a reliable, efficient, and versatile voltage regulator that can meet the needs of a multitude of voltage regulation scenarios. Its high efficiency, adjustable output, and protection features make it a solid choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess