EN
  • EN
  • DE
  • IT

LM2576TV-5G

Part No LM2576TV-5G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 5V TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 7V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 206320-LM2576TV-5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2576TV-5G CAD Model

Description

ON Semiconductor LM2576TV-5G Voltage Regulator

The LM2576TV-5G from ON Semiconductor is a highly efficient, monolithic integrated circuit designed for voltage regulation. It is a step-down voltage regulator that offers all the functions necessary for a buck (step-down) switching regulator capable of driving a 3A load with excellent line and load regulation. This regulator is remarkably simple to use, requiring only a few external components to set up a robust power supply circuit.

The LM2576TV-5G operates at a fixed output voltage of 5V, which is ideal for powering a wide range of devices and circuits that require a stable 5V supply. Its high efficiency (up to 90%) is due to the use of a simple ON/OFF switching mode, which minimizes the loss of energy during the power conversion process. This efficiency makes it suitable for applications such as power supplies for personal computers, office equipment, and industrial machinery where energy efficiency is a critical parameter.

With a wide input voltage range from 4V to 40V, the LM2576TV-5G can handle a variety of input sources, including higher voltage batteries and industrial power rails. This flexibility allows designers to use the same regulator in multiple applications, simplifying inventory management and reducing overall design complexity.

Key features of the LM2576TV-5G include:

  • 3A output current capability
  • Fixed 5V output voltage
  • High efficiency up to 90%
  • 52 kHz fixed frequency internal oscillator
  • Thermal shutdown and current limit protection
  • Requires minimal external components
  • TO-220 package for easy heat sinking and mounting

Protection features such as thermal shutdown and current limit safeguard the device and the load from potential damage due to overheating or overcurrent conditions. This ensures long-term reliability and stability of the power supply circuit. The LM2576TV-5G is housed in a TO-220 package, which provides ample surface area for heat sinking and is easy to mount on a printed circuit board.

Whether you are designing a new power supply or retrofitting an existing one, the LM2576TV-5G from ON Semiconductor offers a straightforward and reliable solution for your 5V regulation needs.

You May Also Be Interested in

Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7748 $66.5952
57+ $2.2767 $129.7719
88+ $2.2056 $194.0928
122+ $2.1345 $260.4090
157+ $2.0633 $323.9381
210+ $1.8499 $388.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 777 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess