EN
  • EN
  • DE

LM2901DR2

Part No LM2901DR2
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Quad Single Supply Comparators | IC COMP QUAD SGL SUPPLY 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Type Use For General
Number of Elements 4
Output Type CMOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Family Part Number LM2901
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198170-LM2901DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2901DR2 CAD Model

Description

ON Semiconductor LM2901DR2 Quadruple Differential Comparators

The ON Semiconductor LM2901DR2 is a robust, versatile, and industry-standard quadruple differential comparator designed to operate from a single power supply over a wide range of voltages. This device is part of the LMx301 series and is particularly well-suited for industrial, automotive, and consumer applications where reliability and cost-effectiveness are crucial.

Key Features:

  • Wide Supply Range: The LM2901DR2 can be powered by a single supply ranging from 2V to 36V, or by dual supplies of ±1V to ±18V, making it adaptable for various circuit configurations.
  • Low Supply Current Drain: It is designed for low-power operation, which is essential for battery-powered devices, contributing to longer battery life and reduced power consumption.
  • Low Input Bias Current: This feature ensures minimal disturbance on the input signal, enhancing the accuracy of the comparison process.
  • Low Input Offset Voltage: A small offset voltage allows for more precise discrimination between input voltages, which is critical in sensitive applications.
  • Common Mode Input Voltage Range: The device includes a common mode range that extends to the negative supply, enabling direct sensing near ground.
  • Differential Input Voltage Range: The LM2901DR2 can handle a wide range of differential input voltages, which is beneficial for a variety of signal conditions.
  • Output Driver: The comparator features an open collector output, which allows for wired-AND connections and the ability to drive loads at different voltage levels from the supply.

Applications:

  • Limit Comparators
  • Simple Analog-to-Digital Converters
  • DC Motor Controllers
  • Battery Monitors
  • Alarm Circuits
  • Window Comparators
  • Voltage Level Detectors

The LM2901DR2 is packaged in an SOIC-14 package, which is compact and suitable for space-constrained applications. Its robust design ensures performance stability and reliability across a wide range of operating conditions. Whether you're designing a simple threshold detector or a complex motor control circuit, the LM2901DR2 from ON Semiconductor is a reliable choice that offers both performance and value.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1415 $50.2325
755+ $0.1326 $100.1130
1,175+ $0.1281 $150.5175
1,680+ $0.1192 $200.2560
2,180+ $0.1147 $250.0460
2,725+ $0.1102 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,640 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess