EN
  • EN
  • DE

LM2903NG

Part No LM2903NG
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Low Offset Voltage Dual Comparators | IC COMP DUAL OFFSET LV 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Use For General
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 7mV at 30V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 16mA at 5V
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number LM2903
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1198218-LM2903NG
Manufacturer Homepage www.onsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM2903V
Introduction Date April 14, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM2903NG CAD Model

Description

ON Semiconductor LM2903NG Dual Differential Comparator

The ON Semiconductor LM2903NG is a versatile dual differential comparator that is designed to cater to a wide array of applications requiring voltage and current monitoring. This integrated circuit is engineered to provide precise voltage comparison and is often employed in level and threshold detection circuits, as well as various control systems.

Key Features

  • Wide Supply Voltage Range: The LM2903NG operates from a single supply voltage ranging from 2V to 36V, or from a dual supply of ±1V to ±18V, making it highly adaptable for diverse applications.
  • Low Input Bias Current: With an input bias current of 25 nA, the device ensures high accuracy and minimal effect on the input signal.
  • Low Input Offset Voltage: The comparator has a typical input offset voltage of 2 mV, which contributes to its precision in detecting small voltage differences.
  • Wide Operating Temperature Range: It is designed to operate over a temperature range from -40°C to +105°C, making it suitable for industrial environments.
  • Open Collector Outputs: The open collector output configuration allows for wired-AND connections and the ability to drive loads at different voltage levels from the supply voltage.

Applications

The LM2903NG is widely used in applications that require a reliable comparison of voltages. Common applications include:

  • Battery chargers
  • Window comparators
  • Voltage and current monitoring systems
  • Motor controllers
  • Limit switches
  • Alarm and security devices

Package and Reliability

The LM2903NG comes in a PDIP-8 package, which is easy to handle and suitable for through-hole mounting, providing robust physical connections for various types of printed circuit boards. ON Semiconductor's commitment to quality ensures that the LM2903NG meets stringent reliability standards, making it a trustworthy component for critical and long-term applications.

Overall, the ON Semiconductor LM2903NG dual differential comparator stands out as a reliable and efficient solution for designers who require a high-performance voltage comparison functionality in their electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess