ON Semiconductor LM2931ADR2G Voltage Regulator
The ON Semiconductor LM2931ADR2G is a robust low dropout voltage regulator designed to accommodate a wide variety of applications. It is specifically engineered to provide a stable and reliable power supply even under harsh conditions, making it an ideal choice for automotive, industrial, and portable device applications.
This voltage regulator is part of the LM2931 series and is characterized by its low dropout performance and low quiescent current, which is particularly beneficial for battery-operated devices. It has the capability to deliver a steady 5V output voltage from an input voltage that can range from 5.5V to 40V, ensuring a consistent performance even with significant input voltage fluctuations.
The LM2931ADR2G comes in a compact SOP-8 (Small Outline Package) form factor, which is suitable for space-constrained applications. Despite its small size, it does not compromise on power, capable of supplying an output current of up to 100 mA. Additionally, the device features a low quiescent current of typically 1 mA, which is significantly reduced to 10 µA in shutdown mode, contributing to energy-saving and extended battery life in portable applications.
One of the key features of the LM2931ADR2G is its robustness against common electrical issues. It is equipped with built-in protection mechanisms such as short-circuit protection and thermal shutdown, which safeguard the device and the application against potential damage. It also has the ability to withstand transient excess voltage events, making it particularly suitable for automotive applications where voltage spikes are common.
Furthermore, the LM2931ADR2G is designed with an operational temperature range of -40°C to 125°C, which ensures reliable performance in extreme temperature environments. This temperature resilience, combined with its low dropout voltage and low quiescent current, makes the LM2931ADR2G a versatile component for a wide range of applications that demand high reliability and efficiency.
In summary, the ON Semiconductor LM2931ADR2G is a high-quality voltage regulator that offers excellent performance and protection features, making it an ideal power management solution for a diverse array of electronics.