EN
  • EN
  • DE

LM339N/MOT

Part No LM339N/MOT
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case DIP14
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 714857-LM339N/MOT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM339N/MOT CAD Model

Description

The LM339N/MOT is a high-performance quad differential comparator manufactured by ON Semiconductor, designed to offer efficient and reliable voltage level sensing and comparison solutions across a wide array of applications. This integrated circuit is engineered to provide precise voltage comparison of input signals and is commonly used in industrial, automotive, and consumer electronics where accurate voltage monitoring is critical.

Key Features

  • Quad Comparators: The device includes four independent voltage comparators that can operate simultaneously, offering flexibility in multi-channel applications.
  • Wide Voltage Range: It features a wide operating voltage range from 2V to 36V for single supply operations, or ±1V to ±18V for dual supply applications, making it versatile for various electronic systems.
  • Low Input Bias Current: The LM339N/MOT boasts a low input bias current, which minimizes the effect on the circuits being monitored and ensures accurate comparisons.
  • Open Collector Outputs: The comparators have open collector outputs that can be connected to achieve wired-AND relationships, providing a high level of design flexibility.
  • Low Power Consumption: With its design focused on energy efficiency, this device offers low power consumption, which is ideal for battery-operated devices.

Applications

The LM339N/MOT is suitable for a variety of applications, including but not limited to:

  • Limit Comparators
  • Simple Analog to Digital Converters (ADCs)
  • Voltage Monitoring Systems
  • Window Comparators
  • Level Shifters
  • Automotive Systems
  • Alarm and Monitoring Circuits

Product Specifications

The LM339N/MOT is packaged in a PDIP-14 (Plastic Dual-In-Line Package) and operates over a temperature range of 0°C to +70°C. It is RoHS compliant and adheres to the stringent quality standards set by ON Semiconductor, ensuring reliability and performance consistency.

With its robust design and versatile functionality, the LM339N/MOT from ON Semiconductor stands as an essential component for designers looking to implement effective voltage comparison mechanisms in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess