EN
  • EN
  • DE

LM78M15CT

Part No LM78M15CT
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 3-Terminal Positive Voltage Regulators | IC REG LINEAR 15V 500MA TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 15V
Maximum Dropout Voltage 2V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 6mA
PSRR 70dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM78M15
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1200771-LM78M15CT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM78M15CT CAD Model

Description

ON Semiconductor LM78M15CT Voltage Regulator

The ON Semiconductor LM78M15CT is a fixed-voltage integrated-circuit voltage regulator designed to offer thermal overload protection, safe area protection, and a wide array of output voltages. This regulator can deliver up to 500 mA of output current. The LM78M15CT is part of the LM78Mxx series and provides a precise 15V output, making it an excellent choice for a stable power supply in various electronic applications.

Key Features:

  • Output Voltage: 15V fixed output with high accuracy.
  • Output Current: Capable of delivering up to 500 mA, suitable for moderate power needs.
  • Thermal Overload Protection: Designed to shut down automatically in the event of excessive temperature, ensuring the safety of the device.
  • Safe Area Protection: Adjusts the maximum current limit to avoid overstressing the regulator during fault conditions.
  • No External Components Required: Offers internal current limiting and thermal shutdown features, simplifying design and reducing external part count.
  • Robust Design: Withstands harsh conditions and is reliable for long-term use.
  • Package: Available in a TO-220 package, known for its ease of installation and good heat dissipation.

Applications:

The LM78M15CT voltage regulator is versatile and can be used in a variety of electronic circuits, including:

  • Linear power supplies
  • Instrumentation and control systems
  • Embedded systems
  • Consumer electronics
  • Automotive electronics

Product Summary:

The ON Semiconductor LM78M15CT is a reliable and efficient solution for providing a stable 15V power supply in electronic devices. Its built-in safety features, like thermal overload protection and safe area protection, make it a dependable choice for designers looking to ensure the longevity and performance of their applications. The TO-220 packaging allows for efficient heat dissipation and ease of handling during assembly. Whether used in power supplies, consumer electronics, or automotive systems, the LM78M15CT stands out as a robust voltage regulator capable of meeting diverse needs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5395 $50.7900
48+ $2.0837 $100.0176
75+ $2.0186 $151.3950
103+ $1.9535 $201.2105
133+ $1.8884 $251.1572
178+ $1.6930 $301.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 464 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess