EN
  • EN
  • DE

LV5803M-TE-L-E

Part No LV5803M-TE-L-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ MFP8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 15.48V
Frequency - Switching 330kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 8-MFP
Win Source Part Number 072738-LV5803M-TE-L-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV5803M-TE-L-E CAD Model

Description

ON Semiconductor LV5803M-TE-L-E Product Overview

The LV5803M-TE-L-E is a high-performance, multi-output voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is specifically tailored for automotive applications, providing precise voltage regulation to ensure stable operation of various electronic components within vehicles.

Key Features

  • Multiple Voltage Outputs: The device is capable of providing several fixed output voltages, which is essential for powering different modules that require various levels of voltage.
  • High Efficiency: Designed with energy efficiency in mind, the LV5803M-TE-L-E minimizes power loss, making it an environmentally friendly choice for automotive power systems.
  • Thermal Shutdown: To ensure the safety and longevity of the device, it incorporates a thermal shutdown feature that prevents damage due to overheating.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the regulator and the connected components from excessive current that could potentially cause harm.
  • Low Standby Current: The device has been optimized to consume a low amount of standby current, which is crucial for reducing battery drain when the vehicle is not in operation.
  • Wide Operating Temperature Range: It is designed to withstand the harsh conditions of automotive environments, operating effectively across a broad temperature range.

Applications

The LV5803M-TE-L-E is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Navigation Units
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Other Electronic Control Units (ECUs)

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the LV5803M-TE-L-E meets stringent industry standards for automotive electronics. The device is designed to deliver reliable performance over its lifetime, giving manufacturers and consumers confidence in its operation.

Environmental Compliance

Adhering to environmental regulations, the LV5803M-TE-L-E complies with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment. This commitment to sustainability reflects ON Semiconductor's dedication to reducing the environmental impact of its products.

Overall, the LV5803M-TE-L-E voltage regulator from ON Semiconductor is a robust and reliable solution for automotive power management, providing efficiency, safety, and compliance with environmental standards.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess