EN
  • EN
  • DE

M1MA142WAT1

Part No M1MA142WAT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SW DUAL SS CA 80V SOT-323 / Diode Array
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number M1MA142
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 880493-M1MA142WAT1
Ultra Librarian 3D Model Ultra Librarian M1MA142WAT1 CAD Model

Description

The M1MA142WAT1 is a high-performance switching diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to offer fast switching speeds and low leakage currents, making it an ideal component for high-speed switching applications in a variety of electronic devices.

Key Features

  • Voltage Rating: The diode has a reverse voltage rating of 35V, which makes it suitable for use in circuits with moderate voltage requirements.
  • Current Capacity: It can handle continuous forward current up to 100mA, ensuring reliable operation in everyday electronic applications.
  • Fast Switching Speed: Designed for fast switching, the M1MA142WAT1 minimizes transition times, improving the performance of high-speed circuits.
  • Low Leakage Current: It exhibits low leakage current, which enhances the overall efficiency of the circuits it's integrated into by reducing power loss.
  • Small Package: The diode comes in a compact SOT-323 package, making it suitable for space-constrained applications.

Applications

The M1MA142WAT1 is versatile and can be used in a wide array of applications, including:

  • High-speed switching in digital circuits
  • Power management systems
  • Charge and discharge circuits for capacitors
  • Signal demultiplexing
  • Protection circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the M1MA142WAT1 is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance in your electronic projects.

Ordering Information

When ordering this product, use the complete part number M1MA142WAT1 for accuracy. For detailed information regarding specifications, pricing, and availability, or to request samples, please visit the ON Semiconductor website or contact an authorized distributor.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess