EN
  • EN
  • DE

M1MA152WAT1

Part No M1MA152WAT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 100MA SC59 / Diode Array 1 Pair Common Anode Standard 80 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 10 ns
Current - Reverse Leakage @ Vr 100 nA @ 75 V
Operating Temperature - Junction 150°C (Max)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SC-59
Base Product Number M1MA152
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number ONSONSM1MA152WAT1,M1MA152WAT1OS,2156-M1MA152WAT1-ONTR
Standard Package 3,000
Win Source Part Number 1325143-M1MA152WAT1
Ultra Librarian 3D Model Ultra Librarian M1MA152WAT1 CAD Model

Description

The M1MA152WAT1 is a high-performance switching diode designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This diode is specifically engineered to deliver fast switching capabilities with low forward voltage drop, making it an ideal component for high-speed switching applications.

Key Features

  • Fast Switching Speed: The M1MA152WAT1 offers rapid switching response, which is crucial for high-frequency circuits and applications where switching speed is a critical parameter.
  • Low Forward Voltage: It features a low forward voltage drop, which enhances the overall efficiency of the circuit by reducing power losses during the conduction phase.
  • Surface Mount Package: This diode comes in a compact SOT-23 package, which is suitable for surface mount technology (SMT), allowing for high-density PCB designs and easy integration into various electronic systems.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the M1MA152WAT1 diode provides reliable performance even under demanding conditions.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations by being completely lead-free and RoHS compliant, making it an eco-friendly choice for electronic manufacturers.

Applications

The M1MA152WAT1 is versatile and can be used in a wide range of applications, including:

  • High-speed switching circuits
  • DC-DC converters
  • Logic level conversion
  • Signal processing
  • Power management systems

Technical Specifications

Parameter Value Package SOT-23 Maximum Repetitive Reverse Voltage (V<sub>RRM) 80V Forward Continuous Current (I<sub>F) 100mA Power Dissipation (P<sub>D) 200mW

With its combination of speed, efficiency, and reliability, the M1MA152WAT1 from ON Semiconductor is an excellent choice for designers looking to optimize their high-speed switching applications.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess