EN
  • EN
  • DE

M74VHC1GT04DFT3G

Part No M74VHC1GT04DFT3G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr onsemi
Series 74VHC
Package Tape & Reel
Product Status Obsolete
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features -
Voltage - Supply 3V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.53V ~ 0.8V
Input Logic Level - High 1.4V ~ 2V
Max Propagation Delay @ V, Max CL 7.7ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74VHC1GT04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356323-M74VHC1GT04DFT3G
Ultra Librarian 3D Model Ultra Librarian M74VHC1GT04DFT3G CAD Model

Description

Product Overview: M74VHC1GT04DFT3G by ON Semiconductor

The M74VHC1GT04DFT3G is a high-speed CMOS single inverter gate integrated circuit designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is part of the VHC family, which is known for its low power consumption and high noise immunity, making it an ideal choice for a wide range of applications in modern electronics.

Key Features

  • Logic Type: The M74VHC1GT04DFT3G is a single inverter gate, which is fundamental for building complex logic circuits.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2V to 5.5V, accommodating various logic levels and making it versatile for interfacing with other logic families.
  • High Speed: The device boasts a propagation delay time of just 4.5ns at 5V, ensuring high-speed performance for critical applications.
  • Power Efficiency: With low power dissipation and a quiescent current specification of only 1µA maximum at 25°C, it is an energy-efficient solution for battery-powered devices.
  • Noise Immunity: Enhanced noise immunity is achieved through the VHC technology, providing stable operation in electrically noisy environments.
  • Drive Capability: The M74VHC1GT04DFT3G can drive up to 8 LSTTL loads, offering sufficient output current for most applications.
  • Package: It is available in a compact SOT-353 package, which is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: This product is lead-free and complies with the RoHS directive, reflecting ON Semiconductor's commitment to environmental sustainability.

Applications

The M74VHC1GT04DFT3G is suitable for a variety of digital applications, including:

  • Logic level translation
  • Signal inversion
  • Wave shaping
  • Oscillator circuits
  • High-speed data processing

With its robust design, ON Semiconductor's M74VHC1GT04DFT3G is a reliable component for designers who require a high-performance inverter gate that operates across a broad range of temperatures and voltage levels. Whether in consumer electronics, automotive systems, or industrial automation, this IC helps enable efficient and reliable digital logic operations.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8132 $52.8580
135+ $0.7618 $102.8430
205+ $0.7360 $150.8800
295+ $0.6846 $201.9570
380+ $0.6588 $250.3440
475+ $0.6331 $300.7225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,760 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess